location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1N08EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:40:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4202Y 1.6 GHz
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4200
  • - 4G
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver :
The short editorial description of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Intel Core i5-4202Y (1.6GHz, 3MB), 13.3" LED FHD touchscreen (1920 x 1080), 8GB DDR3L SDRAM, 256GB mSATA SSD, Intel HD Graphics 4200, HP lt4112 LTE/HSPA+ Gobi 4G, 802.11b/g/n, Windows 8.1 Pro 64
More>>>
HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
The official marketing text of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer

True flexibility, true innovation, truly powerful. The sleek, precision-crafted HP Spectre 13 x2 Pro offers the benefits of an Ultrabook™ that does it all and a convenient tablet in a single, sophisticated design.

Features

Windows 8 Pro or other operating systems available

2-in-1 design
- Unleash unlimited potential with the extreme flexibility and mobility of a 2-in-1 design. Easily go from Ultrabook™ to tablet with the durable, mechanical hinge.
- Enjoy this sleek, one of HP’s thinnest and lightest detachables with all aluminum construction and elegant exterior colors.
- Go from notebook to tablet in one move. Effortlessly attach and detach your tablet to and from its keyboard dock, thanks to the durable, mechanical hinge design.
- HP CoolSense technology adjusts its temperature based on usage and conditions. It stays cool. You stay comfortable.

Precision-crafted Ultrabook™
- Look smart with a precision-crafted Ultrabook™ that boasts substance and style. Enjoy high-quality construction that features the latest technology, inside and out.
- Keep up with your most demanding tasks with the speed and responsiveness of a 4th generation Intel® Core™ processor.
- It’s so easy to get to what you want with multi-touch gestures right on the detachable touchscreen.
- The embedded Trusted Platform Module 1.2 (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Superior audio/visual
- Experience outstanding sound quality with Beats Audio™ and vibrant detail with a 33,8 cm (13.3") diagonal Full HD display featuring ultra-wide viewing angles.
- Create professional-quality photos with Adobe® Photoshop® Lightroom® 5. Enhance your images in the Digital Darkroom, organize your photo collection, create slideshows, and share almost anywhere.
- Capture all the details with vibrant clarity, even in low light. Enjoy a rich, smooth web chat, thanks to the HP TrueVision Full HD Webcam.
- Take in a vibrant 33,8 cm (13.3") diagonal display. Ultra-wide viewing angles on this Full HD7 display with IPS technology makes images clear and colorful for your viewing pleasure.
- Wirelessly send HD content from your detachable to your WiDi ready devices without the cumbersome cords.
- With Box, stay in touch with your photos, music, and files from anywhere with Internet access. Store content online, and share it in more places.
- Norton Internet Security™ 12 helps keep your investment safe from viruses and your mind free from worry.
- Enjoy immediate, always-on, self-help support built right into your PC, for the life of your PC, included. (*US only)
- Get unlimited, customized help and step-by-step do-it-yourself instructional support for your PC.
- Get customized help and step-by-step do-it-yourself instructional support for your PC. (*Not available in APJ)

Short summary description HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x2 13 Pro, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Spectre x2 13 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4202Y
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR190
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.4" (340 mm)
Depth
9.06" (230 mm)
Height
0.709" (18 mm)
Weight *
4.39 lbs (1.99 kg)
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 09:40:27
Uk has collected 5 expert reviews for HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itproportal.com
Updated:
2015-01-14 09:40:27
There are a number of different interpretations of the hybrid tablet-notebook concept, but one of the most viable is the detachable screen version, as popularised by the Android-based Transformer from Asus, and its imitators. Joining the latter is the HP...
Good Excellent hybrid design, 8GB of RAM, Comfortable keyboard, Good battery life...
Bad On the heavy side, Expensive...
Bottom line We were impressed by the non-hybrid HP Spectre 13 when we looked at it in June, and the Spectre 13 x2 Pro is also an enticing proposition. It is a little heavy, and there are a few small features missing, like the full-sized SD card slot. But overall thi...
80%
tech.uk.msn.com
Updated:
2015-05-23 07:38:43
Microsoft has found turning Windows from a desktop operating system into a desktop+tablet operating system to be a difficult process, but the key advantage of the company's latest software is that you can run it on both a laptop and a tablet. As a result...
Good Impressive specs, a big and bright display, plus the flexibility to switch between tablet and laptop modes.
Bad Used solely as a tablet, the device doesn't measure up quite so well, and the trackpad is iffy...
Bottom line This is a computer that will interest anyone looking to get a seriously capable machine that brings the best out of Windows 8.1, as long as you have the money to spare...
80%