HP logo

HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 27" All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5633
Info modified on:
07 Oct 2024, 17:43:55
End of life date:
15 Jun 2016
Guarantee:
Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standardCertain restrictions and exclusions apply.
Long product name HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 27" All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

HP Z1 G2 Workstation (ENERGY STAR)

HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 27" All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black:




Short summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 27" All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

HP Z1 G2, 27", Intel® Xeon® E3 V3 Family, 8 GB, 1 TB, Windows 7 Professional, Black

Long summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 27" All-in-One workstation 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black:

HP Z1 G2. Product type: All-in-One workstation. Display diagonal: 27". Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® K2100M, On-board graphics card model: Intel® HD Graphics P4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.