location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4650 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet 4650 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1H96A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296269830 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 09:42:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet 4650 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print affordably with a reliable all-in-one you can count on. Get high-quality results with every page.
  • - Keep tasks moving with the easiest way to print from your smartphone or tablet anywhere in your home.[1] Quickly set up this all-in-one[2] and print flawless pages even when you’re not there.
  • - Breeze through home and work tasks with this versatile all-in-one. Easily manage print jobs from the touchscreen, and copy, scan, and fax multipage documents. You can even choose two-sided prints or borderless photos.
  • - Take advantage of a space-saving all-in-one that fits right into your busy life. It’s designed to work quietly in the background so you can print, scan, copy, and fax almost anywhere.
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name HP OfficeJet 4650 All-in-One Printer :
The short editorial description of HP OfficeJet 4650 All-in-One Printer

OfficeJet 4650 All-in-One Printer
More>>>
HP OfficeJet 4650 All-in-One Printer:
The official marketing text of HP OfficeJet 4650 All-in-One Printer as supplied by the manufacturer

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet.[1] Fly through print, scan, copy, and fax tasks with this versatile all-in-one with an automatic document feeder and wireless printing.[3]

Short summary description HP OfficeJet 4650 All-in-One Printer:
This short summary of the HP OfficeJet 4650 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4650 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP OfficeJet 4650 All-in-One Printer:
This is an auto-generated long summary of HP OfficeJet 4650 All-in-One Printer based on the first three specs of the first five spec groups.

HP OfficeJet 4650 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6.8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Affordable at-home printing

Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.[5]
Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy printing from mobile devices

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.[1]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[2]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[3]
Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Say hello to productivity

Take charge of your tasks with the easy-to-use 2.2-inch (5.5 cm) display—simply touch and go.
Use the automatic document feeder to quickly tackle multipage jobs. Automatic two-sided printing saves paper.
Print borderless, lab-quality photos and laser-quality documents right in your home.
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [8]

Remote control for your printer
Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app. [9]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [7]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.5 ppm
Print speed (color, normal quality, A4/US Letter)
6.8 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
9.5 ppm
Print speed (ISO/IEC 24734) colour
6.8 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
20 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software
Scan speed (color)
4 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
99 pages
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1200 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Paper handling
Borderless printing media sizes
A4, Letter
Custom media width
3 - 8.46" (76.2 - 215 mm)
Custom media length
5 - 14" (127 - 355 mm)
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Color display
No
Power
Power consumption (printing)
15 W
Power consumption (copying)
12 W
Power consumption (ready)
3.45 W
Power consumption (sleep)
0.65 W
Power consumption (off)
0.15 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 (Class B), CISPR24:2010/EN 55024:2010, EN 301 489-1 v1.9.2: 2011, EN 301 489-17 v2.2.1: 2012, EN 61000-3-2 :2006 +A1:2009 +A2:2009, EN 61000-3-3: 2008, EMC Directive 2004/108/EC with CE Marking (Europe), FCC Part 15 Rules Class B (USA), ICES-003 Issue 5 (Canada)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
17.5" (445 mm)
Depth
14.5" (369 mm)
Height
7.48" (190 mm)
Weight
14.4 lbs (6.55 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
9.09" (231 mm)
Package height
17.5" (445 mm)
Package weight
17.2 lbs (7.78 kg)
Packaging content
Cables included
AC, Phone
Bundled software
HP Printer Software, HP Update, OCR, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
14.5 oz (410 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 93.3" (1219.2 x 1016 x 2369 mm)
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:38:11
Uk has collected 7 expert reviews for HP OfficeJet 4650 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
geardiary.com
Updated:
2019-12-02 01:38:11
I've been intrigued by HP's new line of connected printers that anticipate when you'll need ink refills — and they send them to you before you run out! The service is called HP Instant Ink , and to try it I was sent the new HP OfficeJet 4650 MultiFunction...
Good Excellent HP printer that is easy to set up and easy to work with, Instant Ink service means that you never have to worry about running out of ink and buying expensive replacement cartridges again, If you have a concern about your print quantities being m...
Bad Color photo and back & white text page printing speeds seem average to slow; If you don't do many prints a month, even the lowest HP Instant Ink Service plan will seem expensive...
0%
tomsguide.com
Updated:
2019-12-02 01:38:11
The HP OfficeJet 4650 ($100) offers an affordable entry-level inkjet all-in-one with workplace features such as built-in faxing, an automatic document feeder for copying multipage documents and a duplexer for making two-sided prints. Its recommended month...
Good Very high print and scan qualit, Fast print times for text document, Fast to scan to PD, Subscription to HP Instant Ink program can lower printing costs...
Bad Slow copying and graphics printin, High cost per page relative to other inkjet, Slow start-up times...
Bottom line The OfficeJet 4650 offers a lot of features for a low price, scans black-and-white PDFs quickly, and prints text at a good clip. It delivers very high image quality all around. But slow graphics printing, a pokey automatic document feeder and sluggish two...
70%
computershopper.com
Updated:
2019-12-02 01:38:11
In many ways, these new Officejets are simply Envy models with several added office-centric features (or perhaps, vice versa, the Envy printers are Officejets with the office features removed). Most Envy printers, except for the top-of-the line Envy 7640...
Good Low purchase price, Excellent print quality, Easy to set up and use, Low cost per page with Instant Ink, Decent cloud and mobile-device support, Small and light, 35-sheet ADF...
Bad Slow to print, Uses two-cartridge ink system, which is pricey if not under Instant Ink, Small input and output trays, with input feeling flimsy, ADF does not auto-duplex...
Bottom line This entry-level Officejet prints, scans, and copies well, and with Instant Ink, inexpensively. It's a good value if you can tolerate its exceptionally slow print speeds. Read More…...
70%
examiner.com
Updated:
2019-12-02 01:38:11
Everyone who has ever owned an inkjet printer is well aware of the costs of replacing the ink. While the black ink is not to painful to buy, color ink (depending on the number of cartridges) can be. All you have to do, is search for your ink. For instance...
100%
pcmag.com
Updated:
2019-12-02 01:38:11
The HP OfficeJet 4650 All-in-One Printer ($99.99) is a light-duty inkjet multifunction printer (MFP) with office-centric features that include faxing and an automatic document feeder (ADF). The combination won't win it any awards for print speed or paper...
Good Automatic duplexer. Wi-Fi and Wi-Fi Direct. Automatic document feeder. Fax. Prints through the cloud. Fast, high-quality photo printing in testing.
Bad No Ethernet. Slow performance for business applications and low-quality text in our tests...
Bottom line The HP OfficeJet 4650 All-in-One Printer offers office-centric features, including faxing and an automatic document feeder, in an inkjet multifunction printer suitable for a home office...
60%
Disclaimer HP OfficeJet 4650 All-in-One Printer:
Disclaimer

[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < $399 USD as of Nov 2014 based on market share as reported by IDC. App download required for printer setup. HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See http://www.hp.com/go/mobileprinting for more details.
[2] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see http://www.hp.com/go/mobileprinting
[3] Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, a free app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting
[4] Compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[5] Based on HP 63XL High Yield Black and Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 63 Original Ink Cartridges. Actual pricing may vary. [7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting
[8] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
[9] Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.