location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw8400 Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw8400 Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY761AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780527157 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Mar 2007
Product end of life date
Guarantee: Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP xw8400 Workstation :
The short editorial description of HP xw8400 Workstation

xw8400X/XF3.73+/F160/R4/FX35v/s ALL
More>>>
HP xw8400 Workstation:
The official marketing text of HP xw8400 Workstation as supplied by the manufacturer

Our highest-performing Intel Xeon processor-based workstation, the HP xw8400 meets your most demanding computational and visualization needs. Based on revolutionary new Quad-Core technology, the HP xw8400 Workstation offers a full range of the latest professional graphics, the OS that best fits your requirements and the reliability assured by HP’s close partnering with a wide variety of hardware and software vendors. Delivered in our innovative tool-less chassis, the HP xw8400 is the ultimate in Intel dual-core performance and easy expandability.

Short summary description HP xw8400 Workstation:
This short summary of the HP xw8400 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw8400 Workstation

Long summary description HP xw8400 Workstation:
This is an auto-generated long summary of HP xw8400 Workstation based on the first three specs of the first five spec groups.

HP xw8400 Workstation

Access to the latest technology

The HP xw8400 delivers new processor technology, supporting both the Quad-Core Intel Xeon Processor 5300 Series or the Dual-Core Intel Xeon Processor 5100 Series for the highest performance and greatest expandability in an Intel-based personal workstation. Intel's 5000X supports 1333 MHz dual system bus, and a 4 channel 667 MHz Fully Buffered DIMM (FBDIMM) memory subsystem. Please see the Frequently Asked Questions to learn more about the Intel Xeon Processor 5100 Series and 5000 Series.

Expandability

The HP xw8400 delivers the capacity to handle large and complex data sets. The HP xw8400 can achieve configurations supporting applications that take advantage of large amounts of memory to better accommodate our evolving 64-bit world.

Advanced high-performance visualization

The HP Leadership Graphics Program offers an extensive variety of tested and certified graphics cards. From professional 2D through high-end 3D graphics, the HP xw8400 has the graphics choice to deliver the visual accuracy and image clarity your job demands.