location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx7400 Business notebook pc
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY294ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:08
The date of the most recent change of the data-sheet in Icecat's system
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - 5.75 h 65 W
  • - Windows XP Professional
Long product name HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional :
The short editorial description of HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

HP Compaq nx7400 Business notebook pc
More>>>
HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
The official marketing text of HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional as supplied by the manufacturer

Packed with the latest technology and an impressive combination of mobile office features, the HP Compaq nx7400 Business Notebook PC offers low cost business computing without compromising on performance. This
thin and light notebook is equipped with a widescreen display, excellent battery life and is compatible with a range of award-winning HP accessories for the complete business solution.

Technology in tune with your needs
Built around new Intel® Core™ Duo processors the HP nx7400 is designed for maximum productivity allowing simultaneous use of multiple applications so you can accomplish more in less time. A choice of either a 15.4-inch TFT WXGA display with Antiglare or BrightView technology means you can select the right screen to suit your requirements. The initial primary battery life of 3h 30m can be increased to 6h 45m
with the optional HP Extended Life Battery or to an impressive 11 hours with the HP Ultra Capacity Battery.

Reliable mobile computing
A Comprehensive Testing Program combined with a strong and durable casing help to safeguard your notebook from damage. Yet the innovative design keeps the total weight at just 2.54 kg and at only 30 mm thin the HP nx7400 is a truly portable business tool. The integrated HP Mobile Data Protection System helps to reduce shock and vibration experienced
during normal use. HP Backup and Recovery is a convenient and easy to use solution designed to offer either automatic or manual backup.

Integrated security solutions
The HP nx7400 features HP ProtectTools – an integrated portfolio of software applications providing secure management of your notebook, data and network connections. HP DriveLock Technology helps protect your hard drive from unauthorised access even when the drive is removed from your notebook.

Features and accessories for the complete solution
A range of intuitive and power-saving features as well as HP notebook accessories, including the HP Advanced Docking Station , ensure you have
everything you need to get the most out of your business.

Integrated HP ProtectTools provide secure management of your notebook, data and network connections.

Short summary description HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
This short summary of the HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx7400 Business notebook pc, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:
This is an auto-generated long summary of HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nx7400 Business notebook pc. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 5.6 lbs (2.54 kg)

Design
Country of origin
China
Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Memory upgrade
4 GB
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Maximum graphics card memory
0.224 GB
Camera
Front camera
No
Network
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
6
Battery life (max)
5.75 h
Power
AC adapter power
65 W
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
1.18" (30 mm)
Depth
14.1" (357 mm)
Height
10.2" (260 mm)
Weight *
5.6 lbs (2.54 kg)
Other features
Infrared data port
No
Dimensions (WxDxH)
1.18 x 14.1 x 10.2" (30 x 357 x 260 mm)
Relative humidity
10 - 90%
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Uk has collected 11 expert reviews for HP Compaq nx7400 Business notebook pc Intel® Core™ Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:41:13
While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
Good Light and portable, Good battery life, Excellent usability...
Bad Weak basic system spec, Forget about games...
Bottom line While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
70%
itreviews.com
Updated:
2014-05-28 01:41:13
budget business laptop: Like most, if not all laptop vendors, the introduction of Intels Core 2 Duo has given HP a very good reason for new models to be dropped into product lines or to give old models a...
0%
goodgearguide.com.au
Updated:
2014-05-28 01:41:13
Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don?t want to play games, this is an ideal machine.
Good Outstanding battery life, Competitive price, Wi-Fi, Solid performance, Quiet...
Bad Not ideal for games, Below average speakers The Final Word Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
Bottom line Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
70%
alphr.com
Updated:
2014-05-28 01:41:13
A well-built and attractive notebook for a reasonable price, but theres little in the way of extras Some laptops were born to do business. Take the Dell Latitude D620, with its plentiful power, a great screen and comprehensive security options. You c...
67%
notebookcheck.net
Updated:
2014-05-28 01:41:13
Solid Basics. The Hewlett-Packard Compaq nx7400 is optimized for office use and has a solid and robust case. Current versions of this notebook can regarding performance by all means rate high, because of their Core 2 Duo processors. read more...
Bottom line In general the notebook is of good workmanship. Despite that you can discover slight weaknesses like a wobbling battery or a teetering display. Although the case is expect of the display cover (magnesium) completely out of plastics, it seems to be very ro...
82%
v3.co.uk
Updated:
2014-05-28 01:41:13
Battery life is this business laptops main strength...
60%
Brand Image Article code product Stock Price from
HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional HP Compaq nx7400 + ultra capacity battery Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
(show image)
BEY294ET2 Compaq nx7400 + ultra capacity battery 0.00
(excl. VAT)
0 (incl. VAT)
HP Compaq nx7400 + extended battery Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional HP Compaq nx7400 + extended battery Intel® Core™ Duo 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional
(show image)
BEY294ET Compaq nx7400 + extended battery 0.00
(excl. VAT)
0 (incl. VAT)