HP logo

HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82076
Info modified on:
13 Jul 2023, 00:51:48
Guarantee:
HP provides 3-year, next-day, product exchange, limited for the HP LTO Ultrium Tape Drives, plus 9x5 phone support
Long product name HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit

HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP StoreEver LTO Ultrium Tape Drives represent six-generations of LTO technology capable of storing up to 6.25 TB per cartridge, with HP TapeAssure for manageability, hardware data encryption, HP StoreOpen with LTFS for ease of use at an unprecedented performance.

With HP TapeAssure customers can be confident that their data is safe by monitoring drive and media utilization, operational performance and life/health information for drive and media.

Data hardware encryption using AES 256-bit provides easy-to-enable security to protect the most sensitive data and prevent unauthorized access of tape cartridges.

Linear Tape File System (LTFS) is an open format for storing data on tape that makes LTO-5 and 6 tapes self-describing and file-based.

Capable of data transfer rates up to 400 MB/sec, HP’s exclusive Data Rate Matching further optimizes performance by matching host system speed to keep drives streaming, thus enabling the fastest tape performance.

Short summary description HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit Storage auto loader & library Tape Cartridge:

HP StoreEver LTO-4 Ultrium 1840 SCSI (1) in 3U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.