location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ED495ET power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ED495ET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED495ET#B13
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:19
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ED495ET power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name HP ED495ET power adapter/inverter Indoor 90 W Black :
The short editorial description of HP ED495ET power adapter/inverter Indoor 90 W Black

HP 90W Smart AC Adapter
More>>>
HP ED495ET power adapter/inverter Indoor 90 W Black:
The official marketing text of HP ED495ET power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

- With the HP 90 W Smart Adapter you can experience true power-charging anywhere you have a power outlet.
- Provides a power source for use with your compatible HP Notebook
- Energy-efficient power adapter designed to draw minimal power
- Convenient for use as a replacement or additional second power source

Short summary description HP ED495ET power adapter/inverter Indoor 90 W Black:
This short summary of the HP ED495ET power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ED495ET, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, AC-to-DC

Long summary description HP ED495ET power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of HP ED495ET power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

HP ED495ET. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Features
Compatibility
Compaq 610 Compaq 615 EliteBook 8530p HP 4410t HP 530 HP 550 HP Compaq 2510p HP Compaq 2710p HP Compaq 6510b HP Compaq 6530b HP Compaq 6710b HP Compaq 6715b HP Compaq 6715s HP Compaq 6720s HP Compaq 6730b HP Compaq 6735b HP Compaq 6735s HP Compaq 6820s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Compaq nc4400 HP Compaq nc6120 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nw8240 HP Compaq nx6110 HP Compaq nx7400 HP Compaq nx9420 HP Compaq tc4400 HP EliteBook 6930p HP Mini 2140 HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4510s HP ProBook 4520s HP ProBook 4710s HP ProBook 6450b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b
Design
Product color *
Black
LED indicators
Yes
Packaging data
Cables included
AC
AC adapter included
Yes