HP logo

HP E8H16AT monitor mount / stand 24" Desk Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43503
Info modified on:
24 Apr 2024, 14:59:25
End of life date:
31 Dec 2021
Guarantee:
The Integrated Work Center Stand carries a one-year limited warranty. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP E8H16AT monitor mount / stand 24" Desk Black, Silver:

HP Integrated Work Center Stand for Ultra Slim Desktop and Thin Client

HP E8H16AT monitor mount / stand 24" Desk Black, Silver:

The HP Integrated Work Center Stand is designed to help maximize the use of limited desk space without compromising performance or productivity by accommodating an HP Compaq 6005 Pro, or 8000 Series HP Ultra-slim Desktop PC or an HP Thin Client and most HP 17 to 24-inch[1] (43.18 to 60.96 cm) diagonal LCD monitors (please refer to compatibility in the Quick Spec) with VESA standard mounting brackets.

Short summary description HP E8H16AT monitor mount / stand 24" Desk Black, Silver:

HP E8H16AT, 17", 24", Black, Silver

Long summary description HP E8H16AT monitor mount / stand 24" Desk Black, Silver:

HP E8H16AT. Minimum screen size: 17", Maximum screen size: 24". Product color: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.