location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center Stand – USDT / Thin Clients
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8H16AA-REFURBISHED
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 10.6 lbs (4.8 kg)
  • - Minimum screen size: 17" Maximum screen size: 24"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Black
Guarantee: The Integrated Work Center Stand carries a one-year limitedTechnical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk :
The short editorial description of HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk

Integrated Work Center Stand for Ultra Slim Desktop and Thin Client, Refurbished
More>>>
HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk:
The official marketing text of HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk as supplied by the manufacturer

The HP Integrated Work Center Stand is designed to help maximize the use of limited desk space without compromising performance or productivity by accommodating an HP Thin Client and most HP 17 to 24-inch (43.18 to 60.96 cm) diagonal LCD monitors (please refer to compatibility in the Quick Spec) with VESA standard mounting brackets..

Features

- Integrates your HP Compaq 6005 Pro, or 8000 Series HP Ultra-slim Desktop PC or an HP Thin Client and most HP 17 to 24-inch* (43,18 to 60,96 cm) diagonal LCD monitors, allowing you to conveniently put the entire compact system configuration at your fingertips, saving valuable desktop space and making the most efficient use of space-constrained office environments. * HP monitors weighing 3,4 kg to 4,8 kg (7.5 lbs to 10.5 lbs).
- Cable management clips help keep cables neatly dressed and concealed behind the stand
- Industry-standard VESA mounting holes enable high or low positioning of the USDT or Thin Client

Short summary description HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk:
This short summary of the HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center Stand – USDT / Thin Clients, 10.6 lbs (4.8 kg), 17", 24", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk:
This is an auto-generated long summary of HP Integrated Work Center Stand – USDT / Thin Clients 24" Black Desk based on the first three specs of the first five spec groups.

HP Integrated Work Center Stand – USDT / Thin Clients. Maximum weight capacity: 10.6 lbs (4.8 kg), Minimum screen size: 17", Maximum screen size: 24", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Swivel angle range: -180 - 180°, Tilt angle range: -3 - 20°. Product color: Black

Mounting
Minimum screen size *
17"
Maximum weight capacity *
10.6 lbs (4.8 kg)
Maximum screen size *
24"
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 5.12" (0 - 130 mm)
Tilt angle range
-3 - 20°
Ergonomics
Swivel angle range
-180 - 180°
Design
Product color *
Black
Technical details
Stand weight (lb)
6.8 lbs
Weight & dimensions
Width
14.7" (373.5 mm)
Depth
9.86" (250.5 mm)
Height
14.2" (361.9 mm)
Weight
6.83 lbs (3.1 kg)
Other features
Height (imperial)
14.25"