location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M604dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M604dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6B68A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793160374 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 14 Jun 2018
Product end of life date
Bullet Points HP LaserJet Enterprise M604dn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 175000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 1200 MHz
Guarantee: Service & support options: Order additional HP service or maintenance agreements http:///go/carepack
One-year return to bench
Long product name HP LaserJet Enterprise M604dn :
The short editorial description of HP LaserJet Enterprise M604dn

HP LaserJet Enterprise M604dn
More>>>
HP LaserJet Enterprise M604dn:
The official marketing text of HP LaserJet Enterprise M604dn as supplied by the manufacturer

Designed to conserve
This efficient printer is designed for exceptionally low energy consumption
Only the power you need
Help save energy with HP Auto-On/Auto-Off Technology.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Prints in a flash, savings that last
Print right away with Instant-on Technology.
Pull print jobs from your pocket
Walk up and print from a USB drive, using the easy-access USB port.
Easy access
Allow anyone with a network-connected PC to access your printer—no server software required.
Improve uptime with added input capacity
Save time by refilling paper less often with an optional paper input tray.

Short summary description HP LaserJet Enterprise M604dn:
This short summary of the HP LaserJet Enterprise M604dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M604dn, Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M604dn:
This is an auto-generated long summary of HP LaserJet Enterprise M604dn based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M604dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
175000 pages per month
Printing colors *
Black
Number of print cartridges *
2
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Processor frequency
1200 MHz
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
720 W
Power consumption (standby)
3.9 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
21.1" (537 mm)
Height
15.7" (399 mm)
Weight
57.1 lbs (25.9 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:24:39
Uk has collected 1 expert review for HP LaserJet Enterprise M604dn and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 21:24:39
The HP LaserJet Enterprise M604dn ($899) is a good choice as a monochrome laser printer to anchor a busy workgroup. It has a high paper capacity, solid output...
Good Reasonably fast, Built for high-volume printing, Good standard and optional paper capacity, Automatic duplexer for two-sided printing, Port for USB thumb drive, Password-protected printing...
Bad Running costs are on the high side...
Bottom line The HP LaserJet Enterprise M604dn provides good speed and solid output quality in a monochrome laser built for high-volume printing...
70%
Brand Image Article code product Stock Price from
HP LaserJet Enterprise M605dn HP LaserJet Enterprise M605dn
(show image)
E6B70A LaserJet Enterprise M605dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M605n HP LaserJet Enterprise M605n
(show image)
E6B69A LaserJet Enterprise M605n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M606dn HP LaserJet Enterprise M606dn
(show image)
E6B72A LaserJet Enterprise M606dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M606x HP LaserJet Enterprise M606x
(show image)
E6B73A LaserJet Enterprise M606x 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M604n HP LaserJet Enterprise M604n
(show image)
E6B67A LaserJet Enterprise M604n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)