HP logo

HP Slate 7 2800 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80026
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Slate 7 2800 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP Slate 7 2800, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Silver

Long summary description HP Slate 7 2800 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP Slate 7 2800. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 13 oz (369 g). Operating system installed: Android. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.