location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4S29AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758614266 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2015
Product end of life date
Bullet Points HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - VIA Eden X2 U4200 1 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 1 x 4 GB
  • - 1 GB Flash
  • - VIA ChromotionHD 2.0
  • - Ethernet LAN
  • - Smart Zero
  • - EPEAT Gold, ENERGY STAR
Guarantee: Three-year limited hardware
Long product name HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200 :
The short editorial description of HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200

HP t510 Flexible Thin Client (ENERGY STAR)
More>>>
HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200:
The official marketing text of HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200 as supplied by the manufacturer












Short summary description HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200:
This short summary of the HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t510, 1 GHz, VIA Eden X2, U4200, VIA VX900, 4 GB, DDR3-SDRAM

Long summary description HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200:
This is an auto-generated long summary of HP t510 1 GHz Smart Zero 3.28 lbs (1.49 kg) Black, Gray U4200 based on the first three specs of the first five spec groups.

HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden X2, Processor model: U4200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 GB, Storage media: Flash. On-board graphics card model: VIA ChromotionHD 2.0. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
VIA Eden X2
Processor model
U4200
Processor cores
2
Motherboard chipset
VIA VX900
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
4 GB
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
VIA ChromotionHD 2.0
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
6
DVI-I ports quantity
1
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product color *
Black, Gray
LED indicators
Yes
Display
Display included *
No
Software
Operating system installed *
Smart Zero
Pre-installed software
Mozilla Firefox
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
2.3" (58.4 mm)
Depth
8.5" (215.9 mm)
Height
8.65" (219.7 mm)
Weight
3.28 lbs (1.49 kg)