HP logo

HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142556
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Three-year limited hardware
Long product name HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:

HP t610 Flexible Thin Client (ENERGY STAR)

HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:












Short summary description HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:

HP t610 Flexible, 1.65 GHz, AMD G, G-T56N, 1 MB, AMD A55E, 4 GB

Long summary description HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:

HP t610 Flexible. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Audio system: 16-bit stereo

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.