location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 7200rpm SATA SFF SED Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8N29AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758292402 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:30:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Sep 2023
Product end of life date
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA :
The short editorial description of HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA

HP 500GB 7200rpm SATA SFF SED Hard Drive
More>>>
HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA:
The official marketing text of HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA as supplied by the manufacturer




Short summary description HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA:
This short summary of the HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB 7200rpm SATA SFF SED, 500 GB, 7200 RPM, 2.5", Serial ATA

Long summary description HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA:
This is an auto-generated long summary of HP 500GB 7200rpm SATA SFF SED internal hard drive 2.5" Serial ATA based on the first three specs of the first five spec groups.

HP 500GB 7200rpm SATA SFF SED. HDD capacity: 500 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
HDD size *
2.5"
Interface *
Serial ATA
HP segment
Business
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
2.75" (69.9 mm)
Height
0.276" (7 mm)
Weight
3.17 oz (90 g)
Logistics data
Harmonized System (HS) code
84717050
Other features
Special features
SED
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)