location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 980 Cyan Original Ink Cartridge for US Government

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
980 Cyan Original Ink Cartridge for US Government
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8J07AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793590218 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 01:57:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 980 Cyan Original Ink Cartridge for US Government
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 980 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~6,600 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Choose cartridges that use fewer resources. Reduce packaging waste up to 90% compared with toner cartridges[9] and easily recycle your Original HP ink cartridges for free through HP Planet Partners.[3]
  • - Consistently producing professional-quality color and business documents for up to half the cost per page of color lasers.[1]
  • - Depend on Original HP 980 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 980 Cyan Original Ink Cartridge for US Government :
The short editorial description of HP 980 Cyan Original Ink Cartridge for US Government

980 Cyan Original Ink Cartridge for US Government
More>>>
HP 980 Cyan Original Ink Cartridge for US Government:
The official marketing text of HP 980 Cyan Original Ink Cartridge for US Government as supplied by the manufacturer

Consistently producing professional-quality color and business documents for up to half the cost per page of color lasers.[1]

Original HP pigment inks are formulated to produce quality color documents for up to half the cost per page of color lasers[1]—and keep your HP Officejet Enterprise printer or MFP performing at top speed to deliver consistent, durable prints.[2]

Short summary description HP 980 Cyan Original Ink Cartridge for US Government:
This short summary of the HP 980 Cyan Original Ink Cartridge for US Government data-sheet is auto-generated and uses the product title and the first six key specs.

HP 980 Cyan Original Ink Cartridge for US Government, Cyan, Pigment-based ink, 1 pc(s), 6600 pages

Long summary description HP 980 Cyan Original Ink Cartridge for US Government:
This is an auto-generated long summary of HP 980 Cyan Original Ink Cartridge for US Government based on the first three specs of the first five spec groups.

HP 980 Cyan Original Ink Cartridge for US Government. Colour ink type: Pigment-based ink, Color ink page yield: 6600 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet Enterprise X555, X585
Quantity per pack *
1 pc(s)
Color ink page yield *
6600 pages
Type *
Original
Printing colors *
Cyan
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
9.52" (241.7 mm)
Depth
1.13" (28.7 mm)
Height
2.82" (71.6 mm)
Weight
6.35 oz (180 g)
Package width
9.52" (241.7 mm)
Package depth
1.13" (28.7 mm)
Weight & dimensions
Package height
2.82" (71.6 mm)
Package weight
7.05 oz (200 g)
Logistics data
Quantity per pallet
4224 pc(s)
Number of cartons per pallet
176 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
22 pc(s)
Pallet weight
32.8 oz (929.3 g)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.179 oz (5.08 g)
Master (outer) case gross weight (imperial)
11.2 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 74.6" (1219.2 x 1016 x 1895 mm)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 74.61"
Pallet weight (imperial)
2048.69 lbs
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 980 Cyan Original Ink Cartridge for US Government:
Disclaimer

[1] Cost per page (CPP) claim is based on the majority of color laser MFPs ≤$3,000 USD and the majority of color laser printers ≤$1,200 USD as of December 2013, based on market share as reported by IDC as of Q3 2013. ISO yield is based on continuous printing in default mode. CPP comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. For details, see http://www.hp.com/go/officejet. CPP based on HP 980XL ink cartridges' estimated street price. For more information, see http://www.hp.com/go/learnaboutsupplies
[2] Fade resistance based on paper industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909. Water resistance based on HP internal testing, using paper with the ColorLok® logo.