HP logo

HP EliteBook 8470p Intel® Core™ i7 i7-3740QM Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25794
Info modified on:
29 Jan 2025, 18:27:38
Short summary description HP EliteBook 8470p Intel® Core™ i7 i7-3740QM Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8470p, Intel® Core™ i7, 2.7 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8470p Intel® Core™ i7 i7-3740QM Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8470p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.