HP logo

HP Compaq Presario CQ45-902TU Intel® Pentium® 2020M Laptop 14" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115148
Info modified on:
22 Jan 2025, 04:54:10
Short summary description HP Compaq Presario CQ45-902TU Intel® Pentium® 2020M Laptop 14" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Compaq Presario CQ45-902TU, Intel® Pentium®, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Compaq Presario CQ45-902TU Intel® Pentium® 2020M Laptop 14" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Compaq Presario CQ45-902TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.