location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mt40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3T59AAABA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2023 19:55:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Black
  • - Intel® Celeron® B840 1.9 GHz
  • - 14" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 16 GB SSD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows Embedded Standard 32-bit
Guarantee: Limited 3-year1-year limitedon primary battery; 3-year limitedon HP Long Life Battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties.
Long product name HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black :
The short editorial description of HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black

HP mt40 Mobile Thin Client
More>>>
HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black:
The official marketing text of HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black as supplied by the manufacturer






Short summary description HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black:
This short summary of the HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client mt40, Intel® Celeron®, 1.9 GHz, 14", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black:
This is an auto-generated long summary of HP Mobile Thin Client mt40 Intel® Celeron® B840 14" 4 GB DDR3-SDRAM 16 GB SSD Windows Embedded Standard Black based on the first three specs of the first five spec groups.

HP Mobile Thin Client mt40. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B840, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Product color: Black. Weight: 4.78 lbs (2.17 kg)

Design
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
B840
Processor cores
2
Processor threads
2
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor B800 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
Q0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
16 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
16 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows Embedded Standard
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Processor code
SR0EN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59801
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (338 mm)
Depth
9.09" (231 mm)
Height
1.34" (34 mm)
Weight *
4.78 lbs (2.17 kg)
Features
Images Type Map
Other features
Infrared data port
No
Graphics card family
Intel
Operating system version
7