location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise LaserJet Enterprise Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D3L10AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758609071 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 20:00:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise LaserJet Enterprise Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise LaserJet Enterprise Printer :
The short editorial description of HP Color LaserJet Enterprise LaserJet Enterprise Printer

Color LaserJet Enterprise M750xh Refurbished Printer
More>>>
HP Color LaserJet Enterprise LaserJet Enterprise Printer:
The official marketing text of HP Color LaserJet Enterprise LaserJet Enterprise Printer as supplied by the manufacturer

Print large-volumes of professional-quality color documents on a wide range of paper sizes. Maintain productivity with intuitive, easy-to-use management tools. Conveniently print directly from laptop PCs, smartphones or tablets.[1]

Short summary description HP Color LaserJet Enterprise LaserJet Enterprise Printer:
This short summary of the HP Color LaserJet Enterprise LaserJet Enterprise Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise LaserJet Enterprise Printer, Laser, Color, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise LaserJet Enterprise Printer:
This is an auto-generated long summary of HP Color LaserJet Enterprise LaserJet Enterprise Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise LaserJet Enterprise Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: CGD. Network ready. Product color: Black, Gray

Enable color printing from postcards to posters.

Print on a wide variety of paper sizes—from 3 x 5-inch postcards to 12.6 x 17.72-inch SRA3 media.
Produce high-volume print jobs without frequent paper changes, with a paper capacity up to 2350 sheets.[6]
Improve efficiency with a printer that automatically recognizes paper size and type for best printing results.
Increase efficiency and versatility with automatic two-sided printing.[3]

Get great color prints plus uncompromised speed.

Print documents rapidly—up to 30 ppm letter/A4.[7]
Get a first page out in as fast as 10 seconds with Instant-on Technology.
Get consistent print quality automatically on text, images and graphics with HP EasyColor and HP ImageREt.
Achieve sharp contrast and vivid color with the high-gloss toner in Original HP LaserJet print cartridges.

Count on a printer that is easy to use and manage.

Enable easy printing from smartphones, tablets and laptops at work, home, or on-the-go.[1]
Easily integrate enterprise-ready gigabit networking and robust security options into your printing fleet.
Supervise printing fleets remotely using intuitive management tools. Control color printing usage and costs.
Quickly print using the easy access USB port. Safeguard data with the High-Performance Secure Hard Disk.[5]

Minimize your environmental impact.

Reduce packaging waste with pre-installed toner cartridges—no boxes, wrappers or manuals.
Reduce environmental impact and use up to 50 percent less paper with two-sided printing.[3]
Get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[2]
Reduce the environmental impact of excess shipping materials with HP ClearView packaging.[4]

Printing
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
15 ppm
Print speed (color, normal quality, A3)
15 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
10 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Recommended duty cycle
2500 - 13000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
China, Japan
HP segment
Business
Input & output capacity
Total input capacity *
2350 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
2350 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Custom media width
2.99 - 12.6" (76 - 320 mm)
Custom media length
5 - 18.5" (127 - 470 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Internal storage capacity
320 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
50 dB
Noise level (ready)
33 dB
Sound power level (printing)
6.7 dB
Design
Market positioning *
Business
Product color *
Black, Gray
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
2.03"
Display number of lines
4 lines
Control type
Buttons
Certification
CISPR 22:2008/EN 55022:2010 (Class A), EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:2010; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Power
Power consumption (printing) *
677.41 W
Power consumption (ready)
59.46 W
Power consumption (standby)
9.09 W
Power consumption (PowerSave)
0.35 W
Power consumption (off)
0.35 W
Energy Star Typical Electricity Consumption (TEC)
3.68 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Android, Novell
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
30" (762 mm)
Depth
27" (685.8 mm)
Height
35" (889 mm)
Weight
182.5 lbs (82.8 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Bundled software
HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer
Brand-specific features
HP ePrint
Yes
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 (SP1 or higher), Windows Vista, Windows XP (SP2 or higher), Windows Server 2012 (64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2008, Windows Server 2003 (SP1 or higher); 200 MB available hard disk space; CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection. Operating system compatible HW system requirements see http://www.micr
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
50 dB
Acoustic pressure emissions bystander (ready)
33 dB
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise LaserJet Enterprise Printer:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network. Remote printing requires an Internet connection to an HP Web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[2] Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit hp.com/recycle
[3] Automatic two-sided printing is available on the dn and xh model only.
[4] HP ClearView Packaging is available on the hx model only.
[5] HP High-Performance Secure Hard Disk is available only for the xh model.
[6] Optional 500-sheet paper tray and 3 x 500-sheet paper tray are available and sold separately for the n and dn models.
[7] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.