HP logo

HP Pavilion p6-2404eb AMD A4 A4-5300 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion p6-2404eb AMD A4 A4-5300 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Micro Tower PC Black:

HP Pavilion p6-2404eb, 3.4 GHz, AMD A4, 6 GB, 1 TB, DVD±RW, Windows 8

Long summary description HP Pavilion p6-2404eb AMD A4 A4-5300 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Micro Tower PC Black:

HP Pavilion p6-2404eb. Processor frequency: 3.4 GHz, Processor family: AMD A4, Processor model: A4-5300. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.