location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T520 24-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ890D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018294875 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 May 2021
Product end of life date
Bullet Points HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Take advantage of a large-format printer loaded with features to help you do more in your growing studio. Accurate and rich color quality, exceptional print speeds, and reduced downtime give you the tools you need to succeed.
  • - Experience how easy it is to use the HP Designjet T520 ePrinter. With an intuitive color touchscreen, true print preview, A3/B+ tray, front-load media roll, and Wi-Fi, it has never been simpler to print a wide range of large-format applications.
  • - Print to your HP Designjet T520, using HP Designjet ePrint & Share. This free Web service makes it easy to access and print large-format documents using your tablet, smartphone, laptop or printer touchscreen.[1]
Long product name HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

DesignJet T520 24-in Printer
More>>>
HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer

Designed to fit your office—and the way you work—this compact printer makes it easy to print architectural designs, maps, photos, and presentations with sharp detail up to 2400 dpi. Print easily from a smartphone or tablet with HP Mobile Printing.[1]

Short summary description HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T520 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 2400 x 1200 DPI

Long summary description HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T520 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4, Media thickness: 0.3 mm. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, Sound power level (standby): 16 dB, Sound pressure level (printing): 48 dB. Power supply: 35 W, Power consumption (standby): 0.3 W

OFFICE-READY—Fits the way you work

Achieve accurate lines, sharp details up to 2400 dpi from the first print with a long-life printhead.
The professional look and feel of this printer is designed to complement your workplace.
Produce a range of applications including architectural designs, maps, photos, and presentations.

EASY—Convenient printing

Easily print project sets and PDF documents with HP Click printing software.
Move this printer any time, any place—with Wi-Fi connectivity, all you need is a power plug.[1]
The intuitive, full-color touchscreen simplifies navigation and printing.
Easily set up your printer and connect everyone in your workgroup, thanks to built-in Wi-Fi.[2]

TRUSTED—HP DesignJet quality and reliability

Get HP DesignJet quality in small-format sizes—print half-size technical documents with the A4/A3 input tray.
Access and print projects when you're away from your work place, using HP Designjet ePrint & Share.[1]
Join the hundreds of thousands of users who trust HP DesignJet T520 Printers for outstanding print quality.[2]
Email projects to your HP Designjet T520 ePrinter and print, via its Web connectivity features.[1]

Printing
Print resolution black
2400 x 1200 DPI
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, HP-RTL
Printing colors *
Black, Cyan, Magenta, Yellow
Print head
1376
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Media thickness
0.3 mm
Maximum roll diameter
3.94" (10 cm)
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
1000 Mbit/s
Direct printing
Yes
Performance
Product color *
Black
Built-in display *
Yes
Sound power level (standby)
16 dB
Sound pressure level (printing)
48 dB
RAM capacity
1 GB
Certification
ENERGY STAR; WEEE; EU RoHS; REACH; EuP; FEMP
Brand-specific features
HP Jetdirect
Yes
Power
Power supply
35 W
Power consumption (standby)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
38.9" (987 mm)
Depth
20.9" (530 mm)
Height
36.7" (932 mm)
Weight
75 lbs (34 kg)
Packaging data
Package width
44.2" (1123 mm)
Package depth
22.7" (577 mm)
Package height
24.6" (626 mm)
Package weight
110.2 lbs (50 kg)
Disclaimer HP Designjet T520 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections). Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/designjetmobility for more details. [2] As of June, 2017 there are over 150,000 HP DesignJet T520 24- and 36-inch printers installed worldwide.