location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
114 D411c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ811A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111758579 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Apr 2013
Product end of life date
Bullet Points HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 512 MB
  • - 16 lbs (7.25 kg)
Guarantee: 1 Year
Long product name HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi :
The short editorial description of HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi

4-in-1, Inkjet, 30 ppm, 4800 x 1200 dpi, CIS, 24-bit, 30 cpm, 3.45" CGD, 512, 44 dB, 802.11n, USB 2.0, 7250 g, Black
More>>>
HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
The official marketing text of HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi as supplied by the manufacturer

Enjoy a large touchscreen and mobile printing3, 5 with our wireless, Web-connected ENVY 114 e-All-in-One. This innovatively designed model features premier printing and lab-quality photos in a touch, and it's designed to fit anywhere in your home.

Style, innovation, premium printing
- Just touch the high-res display to print in an entirely new way.
- Print quietly in any room with the low-noise acoustics.
- Hide the paper tray: it extends and retracts as needed.
- Easily connect to your wireless network via HP Auto Wireless Connect.

Versatility plus great photos
- Print snapshots, make copies, scan reprints, print from the Web, and use eFax® to fax without a phone line.
- Get durable, lab-quality photos, using original HP inks.
- Save paper by automatically printing on both side
- Save money on frequent printing with our high-capacity ink cartridges and photo value packs.

Mobile printing and Web-connected convenience
- Print photos and documents on the go; with HP ePrint, if you can e-mail it, you can print it.
- Print wirelessly from your iPad, iPhone, or iPod touch with AirPrint.
- Use free apps on the touchscreen to print without a PC—you can even control the printer from a mobile device.
- Print from your smartphone while away using HP mobile print applications.

Resource conservation
- Save energy with this ENERGY STAR® qualified model; use less than 1-watt of energy in Off mode.
- Automatically print two-sided; cut your paper use in half.
- Recycle cartridges free through HP Planet Partners.

Peace of mind
- Protect your investment with the one year-limited warranty.
- Get 24 x 7 Web support, plus phone support during business hours.

Short summary description HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
This short summary of the HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 114 D411c, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 114 D411c. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Time to first page (color, normal)
70 s
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (color, normal quality, A4)
25 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
200 x 200 DPI
Fax forwarding
Yes
Caller ID
Yes
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, High resolution paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
8.5x11, Letter
Custom media width
3.03 - 5" (77 - 127 mm)
Custom media length
8.46 - 11.7" (215 - 297 mm)
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
MMC, MS Duo, SD
Sound pressure level (quiet mode)
5.7 dB
Sound power level (standby)
44 dB
Mac compatibility
Yes
Minimum system requirements
CD/DVD-ROM USB 2.0 IE
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
3.45"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
26 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
7.1 W
Power consumption (off)
0.53 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum storage drive space
2000 MB
Minimum processor
1.0 GHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.8" (427 mm)
Depth
13.2" (336 mm)
Height
4.02" (102 mm)
Weight
16 lbs (7.25 kg)
Packaging content
Bundled software
HP Photo Creations
Other features
Compatible operating systems
Windows 7, Windows Vista, Windows XP (SP3) Mac OS X 10.5, 10.6, 10.7
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Color scanning
Yes
Connectivity technology
Wired & Wireless
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Resizing
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:05
Uk has collected 1 expert review for HP ENVY 114 D411c Inkjet A4 4800 x 1200 DPI 30 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 05:42:05
The Envy 114 e All-in-One is a compact and robust feeling piece of kit. Many all-in-one printers are big, clunky boxes full of air. The 114 is a mere 102 mm deep. That about the size of a 1990s flatbed scanner. At 7.25 Kg, the weight tells you how dens...
Bottom line The HP Envy 114 is compact, great looking and works with all the devices you need to print from at home. These highly desirable features are offset by printing quality that’s just above average. If you’re an iOS user though, it’s a brilliant purchase...
80%