HP logo

HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11929
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
22 Feb 2012
Bullet Points HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:
  • - Increase what you can do from home—fax, scan and copy with ease, with the 50-page automatic document feeder. Get two-sided printing, faxing and copying, and print photos or make copies without a PC. Plus, take advantage of affordable individual inks.
  • - Print when it’s most convenient for you—from anywhere, anytime with any device, using HP ePrint.<sup>[1]</sup> Take advantage of Ethernet connectivity, and quickly access your wireless network with one-button wireless setup.<sup>[7]</sup>
  • - Use the color display with direct access to apps to quickly print Web content without a PC.<sup>[2]</sup> Apps are shortcuts to coupons, recipes, greeting cards and more. And you can use HP Quick Forms to print calendars, games and notebook pages.<sup>[2]</sup>
  • - This ENERGY STAR® qualified all-in-one helps you conserve more energy compared with using standard models. Save paper by easily printing multiple pages on both sides of the paper.
Guarantee:
Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportOne-year technical phone support; one-year limited hardwareaccess to 24/7 award-winning support services through http:///support
Long product name HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

Photosmart Premium Fax e-All-in-One Print/Fax/Scan/Copy/Web - C410a, Thermal Inkjet, 33ppm, A4, 64MB, 2.4" LCD

HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

Fax features, automatic two-sided printing, direct access to apps to print from the Web without a PC,[2] and the ability to produce lab-quality photos and everyday documents anywhere, anytime, from any device[1]
Boost your home versatility. Easily fax, scan and copy with a 50-page ADF, and print photos and Web content without a PC. HP ePrint and wireless networking provide you with the connectivity options to print anywhere, anytime, with any device.[1][3]

Short summary description HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

HP Photosmart C410a, Thermal inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

HP Photosmart C410a. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Photosmart C410a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi CQ521A:
[1]May require an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrintCenter.
[2]Requires a wireless access point and an Internet connection to the printer. Services may require registration. Apps availability varies by country and language. For details, www.hp.com/go/ePrintCenter.
[3]Wireless performance depends upon physical environment and distance from access point.
[4]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, www.hp.com/go/printpermanence.
[5]Not included, please purchase separately.
[6]Requires Windows Vista®.
[7]Requires a WPS router with an integrated Push-button. Wireless performance depends on physical environment and distance from access point.
[8]See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[9]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit www.hp.com/recycle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.