HP logo

HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13957
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2013
Bullet Points HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
  • - Trust HP for easy wireless printing.<sup>[2]</sup> With HP ePrint, if you can email it, you can print it.<sup>[1]</sup> Use AirPrint™ to print wirelessly from an iPad®, iPhone® or iPod touch®.<sup>[4]</sup> Connect to your network quickly and easily with HP Auto Wireless Connect.<sup>[5]</sup>
  • - Use the power of touch to print with ease. Print, scan and copy directly at the e-all-in-one—even print Web content with apps—using a 2.36-inch (6.0 cm) color diagonal touchscreen.<sup>[3]</sup> Keep creative templates at your fingertips with HP Quick Forms.<sup>[3]</sup>
  • - Balance affordable printing with impressive print quality. Use four individual inks to produce lab-quality photos and everyday documents that last.<sup>[11]</sup><sup>[12]</sup> This stylish e-all-in-one fits virtually anywhere in your home.
  • - Conserve energy with products that qualify for eco-labels—the HP Photosmart 5510 e-All-in-One is ENERGY STAR® qualified, and features paper-saving controls and print settings that help you manage your resource consumption.
Guarantee:
Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
World-class service and support. One-year technical phone support; one-year limited hardware Access to 24/7 award-winning support services through http:///support
Long product name HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5510 e-All-in-One Refurbished Printer - B111a

HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

Add a creative touch—easily produce lab-quality photos, documents and Web content, using a 2.36-inch (6.0 cm) color diagonal touchscreen and affordable, individual inks. Print and share wirelessly,[2] and print from a mobile device with HP ePrint.[1]

Short summary description HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5510, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5510. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Disclaimer HP Photosmart 5510 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi CQ176A:
[1]Requires an Internet connection to the printer. Feature works with any Internet- and email-capable device. Print times may vary. For a list of supported documents and image types, see www.hp.com/go/eprintcenter.
[2]Wireless performance is dependent upon physical environment and distance from access point. Wireless operations compatible with 2.4 GHz routers only.
[3]Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language and agreements. For details, www.hp.com/go/eprintcenter.
[4]Supports iOS 4.2 and later devices (iPad®, iPhone® 4, iPhone® 3GS, and 3rd and 4th generation iPod touch®) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint™ and iOS 4.2 and later devices require an 802.11 "wireless network" connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[5]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect.
[6]Requires access to third party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[7]Compared with the HP 564 Black and color ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[8]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[9]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
[10]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[11]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, see www.hp.com/go/printpermanence.
[12]Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[13]Not included; please purchase separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.