location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T7100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ101A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631578025 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Nov 2011
Product end of life date
Bullet Points HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI Color
  • - Printing colors: Black, Gray
  • - USB port Ethernet LAN
Guarantee: One-year limited hardware
Long product name HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN

HP Designjet T7100 Monochrome Printer
More>>>
HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

This production-strength HP printer delivers low-cost mono printing and a breakthrough TCO. Replace your mono LED printer with an HP device that's also easy to upgrade because of its modular design.

Print 4 D-sized pages/min, experience a low TCO.

• Enjoy high-speed, unattended printing.


Low-cost, sellable-quality CAD drawings.

• Produce monochrome CAD drawings for the same cost as your current LED prints—and even use laser paper.


Seamlessly integrates with any IT environment.

• Rest assured, this printer is easy to integrate, manage, and secure.

Short summary description HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T7100, 1200 x 1200 DPI, Black, Gray, 123.3 m2/hr, Bond paper, Coated paper, Matte paper, Plain paper, Recycled paper, 0.4 mm, 300 ft

Long summary description HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T7100 large format printer Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T7100. Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Gray, Print speed (normal quality): 123.3 m2/hr. Paper tray media types: Bond paper, Coated paper, Matte paper, Plain paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll length: 300 ft. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 9 W, Power consumption (typical): 270 W

Printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
2
Printing colors *
Black, Gray
Print speed (normal quality)
123.3 m2/hr
Paper handling
Paper tray media types *
Bond paper, Coated paper, Matte paper, Plain paper, Recycled paper
Media thickness
0.4 mm
Maximum roll length
300 ft
Maximum roll diameter
7.09" (18 cm)
Recommended media weight
70 - 328 g/m²
Roll top margin
0.197" (5 mm)
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T(X)
RJ-45 ports quantity
1
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Certification
RoHS, REACH, FEMP, WEEE
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
9 W
Power consumption (typical)
270 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
41 - 104 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate/Professional/Home Premium Windows Vista Ultimate/Business/Home Premium Windows XP Professional/Home (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2003 (32/64-bit) Mac OS X v10.5, v10.6 Citrix XenApp Citrix XenServer
Weight & dimensions
Dimensions (WxDxH)
77.7 x 27.6 x 54.1" (1973.5 x 701 x 1374.1 mm)
Weight
408.7 lbs (185.4 kg)
Size (imperial)
42"
Weight (imperial)
412 lbs
Packaging data
Package weight
440.9 lbs (200 kg)
Package dimensions (WxDxH)
87.9 x 30 x 50" (2232 x 761 x 1269 mm)
Package weight (imperial)
440 lbs
Other features
Line accuracy
+/-0.1%
Acoustic power emissions
7 B(A)
Acoustic pressure emissions
53 dB
Electromagnetic compatibility
FCC, ICES, EMC, ACMA, RSM, CCC, VCCI, KCC
Safety
CSA, EU, GOST, CCC, PSB
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Acoustic power emissions (standby)
58 dB
Acoustic pressure emissions (standby)
38 dB(A)
Compliance industry standards
IEEE 8002.3, IEEE 8002.3u, IEEE 8002.3ab