location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LX610 3-liter Cyan Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX610 3-liter Cyan Latex Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN670A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111158430 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:11:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Dec 2021
Product end of life date
Bullet Points HP LX610 3-liter Cyan Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: Until the ink is depleted or until the "warranty ends" date, which ever occurs first. For details see http://www.hp.com/support/inkjet_warranty
Long product name HP LX610 3-liter Cyan Latex Ink Cartridge :
The short editorial description of HP LX610 3-liter Cyan Latex Ink Cartridge

HP LX610 3-liter Cyan Latex Ink Cartridge
More>>>
HP LX610 3-liter Cyan Latex Ink Cartridge:
The official marketing text of HP LX610 3-liter Cyan Latex Ink Cartridge as supplied by the manufacturer




Short summary description HP LX610 3-liter Cyan Latex Ink Cartridge:
This short summary of the HP LX610 3-liter Cyan Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LX610 3-liter Cyan Latex Ink Cartridge, Cyan, Pigment-based ink, 3000 ml, 1 pc(s)

Long summary description HP LX610 3-liter Cyan Latex Ink Cartridge:
This is an auto-generated long summary of HP LX610 3-liter Cyan Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP LX610 3-liter Cyan Latex Ink Cartridge. Colour ink type: Pigment-based ink, Color ink volume: 3000 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Scitex LX820, LX850
Quantity per pack *
1 pc(s)
Color ink volume
3000 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan
Brand compatibility *
HP
OEM code
CN670A
Country of origin
Puerto Rico
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
7.68" (195 mm)
Depth
6.42" (163 mm)
Height
7.17" (182 mm)
Packaging data
Package width
7.68" (195 mm)
Package depth
6.42" (163 mm)
Package height
7.17" (182 mm)
Package weight
7.58 lbs (3.44 kg)
Package type
Box
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)