location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LX610 print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX610 Light Magenta/Light Cyan Latex Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN669A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111159024 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:11:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Dec 2021
Product end of life date
Bullet Points HP LX610 print head
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Light Cyan, Light magenta
  • - OEM code: CN669A
  • - Country of origin: United States
Guarantee: It has not used more than 12,000-ml of ink, or until the "warranty ends" date, whichever occurs first
Long product name HP LX610 print head :
The short editorial description of HP LX610 print head

HP LX610 Light Magenta/Light Cyan Latex Printhead
More>>>
HP LX610 print head:
The official marketing text of HP LX610 print head as supplied by the manufacturer




Short summary description HP LX610 print head:
This short summary of the HP LX610 print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP LX610, HP Latex 820 Printer, HP Latex 850 Printer (and HP Scitex LX600 Printer, HP Scitex LX800 Printer,..., Light Cyan, Light magenta, CN669A, United States, 7.52" (191 mm), 10.6" (270 mm)

Long summary description HP LX610 print head:
This is an auto-generated long summary of HP LX610 print head based on the first three specs of the first five spec groups.

HP LX610. Compatibility: HP Latex 820 Printer, HP Latex 850 Printer (and HP Scitex LX600 Printer, HP Scitex LX800 Printer,..., Printing colors: Light Cyan, Light magenta, OEM code: CN669A. Width: 7.52" (191 mm), Depth: 10.6" (270 mm), Height: 3.74" (95 mm). Package width: 7.52" (191 mm), Package depth: 10.6" (270 mm), Package height: 3.74" (95 mm). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP Latex 820 Printer, HP Latex 850 Printer (and HP Scitex LX600 Printer, HP Scitex LX800 Printer, and HP Designjet L65500 Printer with the purchase of the CR775A Upgrade Kit)
Printing colors
Light Cyan, Light magenta
OEM code
CN669A
Country of origin
United States
Weight & dimensions
Width
7.52" (191 mm)
Depth
10.6" (270 mm)
Height
3.74" (95 mm)
Packaging data
Package width
7.52" (191 mm)
Package depth
10.6" (270 mm)
Package height
3.74" (95 mm)
Package weight
21.9 oz (620 g)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Other features
Quantity per box
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)