location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G510n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN547A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962535684 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2012
Product end of life date
Bullet Points HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 6 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB 192 MHz
  • - 13 lbs (5.9 kg)
Guarantee: Service & support options: HP 2y nbd exch aio/mobile OJ prtr -E Svc UG101A/E; HP 3y nbd exch aio/mobile OJ prtr -E Svc UG071A/E; HP 2y Nbd Exch w/Enh Ph OJ prtr -E SVC UQ206E; HP 3y Nbd Exch w/Enh Ph OJ prtr -E SVC; HP Basic Installation Service for one consumer printer with wireless capability US284E; HP Premium Installation Service with wireless network setup for up to three PCs and/or printers US285EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm :
The short editorial description of HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm

HP Officejet 4500 Wireless All-in-One Print/Scan/Copy - G510n
More>>>
HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
The official marketing text of HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm as supplied by the manufacturer






Short summary description HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
This short summary of the HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet G510n, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
This is an auto-generated long summary of HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm based on the first three specs of the first five spec groups.

HP OfficeJet G510n. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black

Print professional colour for the lowest cost per page compared with in-class inkjet products[1].

Make an impact – produce memorable documents, mailers, reports and more for an affordable price.
Print professional-quality colour for the lowest cost per page compared with in-class inkjet products[1].
Get 3x as many black printed pages using high-capacity HP 901XL Black Officejet Ink Cartridges[3].
Choose papers with the ColorLok® logo for fast-drying outputs.
Create marketing materials on-demand – print professional-looking brochures and flyers with borderless printing.

Get 4-in-1 versatility and great value – plus the convenience of built-in wireless networking[2].

Share HP reliability and performance across multiple computers using built-in 802.11g wireless networking[2].
Enjoy the value and convenience of four powerful tools – colour printing, scanning, copying and fax – in one affordable, desktop device.
Reduce wasted paper with HP Smart Web Printing – only print the content you need[4] – and save energy with an all-in-one that is ENERGY STAR® qualified.
Connect directly to your computer using the included Hi-speed USB 2.0 port.

Enjoy fast printing and a whole range of productivity-enhancing tools and features.

Print and copy documents at up to 28 ppm black, 22 ppm colour, or get speeds equivalent to a laser printer with up to 6 ppm black/4 ppm colour[5].
Leave multipage documents to fax, scan and copy using the 20-page Automatic Document Feeder.
Digitise images for use in marketing materials or scan documents direct to email or a network computer.
Take advantage of business fax features including 33.6 Kbps modem and 100-page memory, and view/archive incoming faxes directly on your PC.

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (color, draft quality, A4/US Letter)
22 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (color, normal quality, A4)
2 cpm
Copy speed (black, draft, A4)
28 cpm
Maximum number of copies
90 copies
Copier resize
25 - 400%
Maximum copy speed (color, A4)
22 cpm
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Photo paper sizes (imperial)
4x6, 10x15"
Envelope feeder
No
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Compatible memory cards
Not supported
Processor frequency
192 MHz
Sound pressure level (printing)
56 dB
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
2.8 W
Power consumption (standby)
3 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
512 MB
Minimum storage drive space
790 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.1" (433.5 mm)
Depth
15.8" (401.5 mm)
Height
8.53" (216.7 mm)
Weight
13 lbs (5.9 kg)
Packaging data
Package width
18.7" (475 mm)
Package depth
9.84" (250 mm)
Package height
13.6" (345 mm)
Package weight
16.8 lbs (7.64 kg)
Other features
Standard input trays
1
Networking features
Fast Ethernet
Dimensions (WxDxH)
17.1 x 15.8 x 8.53" (433.5 x 401.5 x 216.7 mm)
Minimum system requirements for Macintosh
PowerPC G4, G5 / Intel Core 256 MB RAM 500 MB HDD
Automatic paper sensor
No
Auto fax reduction supported
Yes
Handset
No
Send to email capability
No
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:48:46
Uk has collected 22 expert reviews for HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2013-04-01 01:48:34
The no-frills, compact All-in-One Officejet 4500 Wireless is decidedly worth a second glance for small businesses with low volume print demands centring on documents rather than photographic reproduction. HP - Laserjet 4500 Wireless price Buy HP Laser...
0%
expertreviews.co.uk
Updated:
2013-04-01 01:48:34
HP's new Officejet 4500 Wireless is a business MFP with scanner, copier, fax and wireless networking capabilities. Better yet, it's cheaper than most comparable devices, temptingly priced at just £116. It's simple to set up via either a USB or wireless...
Bottom line With a low price and low running costs, this fully featured MFP is ideal for home office use...
80%
alphr.com
Updated:
2013-04-01 01:48:34
HP's Officejet all-in-ones are designed to bridge the gap between home and the workplace at an affordable price. At £110 exc VAT, the Officejet 4500 undercuts its main rival - the A-Listed Canon Pixma MX870 - by around £25, which is a positive start. I...
Bottom line Good value, but it can't match its Canon rival for speed, quality or features...
67%
goodgearguide.com.au
Updated:
2018-02-23 06:03:17
The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder is a boon for quickly s...
Good Useful 20-sheet automatic document feeder, fast monochrome A4 print speeds in draft mode...
Bad Slow colour and monochrome printing in regular quality print mode, no memory card ports, single-line screen doesn't display much information...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents -- and if you don't mind mediocre quality draft prints -- the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy and...
75%
techadvisor.co.uk
Updated:
2018-02-23 06:03:17
Product Code: CB867A The HP Officejet 4500 is a multifunction inkjet printer aimed at small businesses. It can print black and white documents and colour pages quickly in draft quality settings, and the top-loading 20-page automatic document feeder i...
Bottom line If you're a business user who wants a cheap option for scanning or copying multi-page documents - and if you don't mind mediocre quality draft prints - the HP Officejet 4500 is hard to fault. Its consumable costs are reasonable, installation is easy a...
70%
thestar.com.my
Updated:
2018-02-23 06:03:19
The HP Officejet 4500 G510 is a relatively compact AIO printer that gets the job done. The HP Officejet 4500 G510h is an all-in-one printer that comes with all the standard features - print, copy, scan and fax. It has a relatively boxy design with a...
Good Compact size; handy Fast Draft mode; decent print quality.
Bad Photocopying quality below par; slow scanning speed.
Bottom line The HP Officejet 4500 G510h is a compact AIO printer with a decent set of features. UNDER THE HOOD: Refilling ink cartridges is easy. Just open the tray and slot new cartridges in. Print quality was good especially for monochrome text documents. For c...
60%
smartcomputing.com
Updated:
2013-04-01 01:48:32
The Wi-Fi-enabled version of HP’s Officejet 4500 includes a USB cable, a 30-page manual, and an easy-to-understand quick start guide. The CD offers animated installation instructions to make setup even simpler. The printer uses two...
0%
pcworld.com_techhive.com
Updated:
2013-04-01 01:48:36
The HP Officejet 4500 Wireless All-In-One color inkjet multifunction printer gives small-office users a little bit of everything for a low price ($129 as of 02/11/2010), including Wi-Fi. This MFP is slow, however, and the ink costs are middling to pric...
Good Very easy to use, Wi-Fi connectivity...
Bad Slow at printing, copying, and scanning, Standard-size black ink is expensive...
Bottom line You get a little bit of a lot of features with this entry-level MFP, including Wi-Fi. Unfortunately it’s very slow, and only its high-yield black ink is a good deal...
50%
computershopper.com
Updated:
2013-04-01 01:48:41
Hewlett-Packard's latest inkjet printer, the Officejet 4500 Wireless, is a modest all-in-one (AIO) with a modest price tag, designed for users with modest needs and expectations. Considering the $129.99 price, the Officejet 4500 Wireless...
Good Inexpensive, Easy setup, operation, Top-quality monochrome text...
Bad Single color cartridge, Mediocre photo prints...
Bottom line This all-in-one is a modest printer with a modest price tag, for users with modest needs...
76%
about.com
Updated:
2018-02-23 06:03:15
The Bottom LineThe HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder...
Good Excellent photo quality, Easy to set up, builtin wireless networking, Very competitive price for an allinone...
Bad Some bleedthrough with duplex pages, First page out is longer than average, No memory card compatibility...
Bottom line The HP OfficeJet 4500 Wireless is not exactly a speed demon, but for the price (I saw it as low as $129.99, and cheaper if you don't want wireless), it's a very good deal. For that price, built-in wireless, an automatic document feeder, fax, and (manua...
70%
consumersearch.com
Updated:
2018-02-23 06:03:15
Despite its low price, reviewers are impressed that the HP Officejet 4500 manages to offer such often-expensive features as an automatic document feeder, fax and manual duplexing. There's also a wireless version, the Officejet 4500 Wireless (*Est. $130...
Good Comes with fax, Good print quality for price, Automatic document feeder...
Bad Soso output quality overall, Slow speeds...
0%
pcmag.com
Updated:
2018-02-23 06:03:19
The HP Officejet 4500 All-in-One ($99.99 direct) doesn't offer any standout strengths like unusually fast speed or unusually high-quality output. However, it delivers a solid set of MFP features, including everything you need for a home office, the d...
Good Network connector. Prints, scans, and faxes, over a network. Standalone fax and copier. Automatic document feeder.
Bad Relatively slow. Although text is suitable for most business use, it's sub-par for an inkjet.
Bottom line The natural home for the HP Officejet 4500 All-in-One Printer is in a home office or as a shared printer for home and home office...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP OfficeJet G510n Thermal inkjet A4 4800 x 1200 DPI 6 ppm:
Disclaimer

[1] Compared to inkjet AiOs with fax <€99 from major vendors as of Q209; excludes HP Officejet 6500 and HP Officejet Pro AiOs. OJ CPP based on ISO yield with highest-capacity cartridges based on continuous printing; for details, visit www.hp.com/eur/mybusiness.
[2] Wireless performance is dependent upon physical environment and distance from access point.
[3] Compared with HP 901 Black Officejet Ink Cartridge; 901 XL cartridge not included, please purchase separately; no high-capacity tri-colour cartridge available.
[4] Requires Microsoft I.E. 6.0-8.0.
[5] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents.