HP logo

HP ENVY 100 e-All-in-One Printer - D410a

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7779
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2012
Bullet Points HP ENVY 100 e-All-in-One Printer - D410a:
  • - Bring together inspired design with sophisticated printing. Transform the way you print at home—this e-all-in-one features a touchscreen with the highest resolution of all HP printers, low-noise acoustics and a disappearing paper tray.
  • - Access and customize apps to print maps, movie tickets, coupons and more from a high-resolution touchscreen.<sup>[1]</sup> Use integrated wireless to print and share from multiple PCs.<sup>[3]</sup> HP ePrint makes it easy for you to print anywhere, any time.<sup>[2]</sup>
  • - Use this Web-connected e-all-in-one to produce Web prints, documents and photos—even make quick copies and scan with ease. Print photos without a PC, using integrated memory card slots. Get a better value with high-capacity ink cartridges.<sup>[7]</sup>
  • - The planet's first PVC-free printer.<sup>[5]</sup> This ENERGY STAR® qualified e-all-in-one helps you conserve more energy compared with using non-qualified models. And HP Planet Partners provides a free, easy way to recycle your print cartridges.<sup>[9]</sup>
Guarantee:
With services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP Technology. Comes with one-year technical phone support; one-year limited hardware warranty and access to 24/7 award-winning support services through http://www.hp.com/support
Long product name HP ENVY 100 e-All-in-One Printer - D410a:

ENVY 100 e-All-in-One Printer - D410a

HP ENVY 100 e-All-in-One Printer - D410a:

Sophisticated product design, customizable apps to print from the Web without a PC,[1] 3.5-inch high-resolution touchscreen display, HP ePrint,[2] wireless connectivity with one-button setup,[3][4] lab-quality photos, PVC-free.[5]
Add cutting-edge design to wireless, Web-connected printing.[1] This compact e-all-in-one features a high-resolution touchscreen that redefines the way you'll print, copy and scan at home. Also, this product is the planet's first PVC-free printer.[5]

Short summary description HP ENVY 100 e-All-in-One Printer - D410a:

HP ENVY 100 e-All-in-One Printer - D410a

Long summary description HP ENVY 100 e-All-in-One Printer - D410a:

HP ENVY 100 e-All-in-One Printer - D410a

Disclaimer HP ENVY 100 e-All-in-One Printer - D410a CN518A:
[1]Requires a wireless access point and an Internet connection to the printer. Apps availability varies by region and agreements. Services may require registration. For details, http://www.hp.com/go/ePrintCenter.
[2]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, http://www.hp.com/go/ePrintCenter.
[3]Wireless performance is dependent upon physical environment and distance from access point.
[4]Requires a WPS router with an integrated Push-button. Wireless performance depends on physical environment and distance from access point.
[5]HP Envy 100 e-All-in-One is polyvinyl chloride-free (PVC free); meeting the evolving definition of PVC free as set forth in the iNEMI Position Statement on the Definition of "Low-Halogen Electronics" (BFR-/CFR-/PVC-free). Plastic parts contain <1000 ppm (0.1%) of chlorine [if the CI source is from CFRs or PVC or PVC copolymers]. Printers sold in Korea are not PVC free. USB cable, required in limited geographic areas, is not PVC free.
[6]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, http://www.hp.com/go/printpermanence.
[7]Compared with HP 60 Black and Tri-color Ink Cartridges. High-capacity cartridges not included, please purchase separately.
[8]Not included, please purchase separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.