location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D410a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN517A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631206386 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Feb 2012
Product end of life date
Bullet Points HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bring together inspired design with sophisticated printing. Transform the way you print at home—this e-all-in-one features a touchscreen with the highest resolution of all HP printers, low-noise acoustics and a disappearing paper tray.
  • - Access and customize apps to print maps, movie tickets, coupons and more from a high-resolution touchscreen.[1] Use integrated wireless to print and share from multiple PCs.[3] HP ePrint makes it easy for you to print anywhere, any time.[2]
  • - Use this Web-connected e-all-in-one to produce Web prints, documents and photos—even make quick copies and scan with ease. Print photos without a PC, using integrated memory card slots. Get a better value with high-capacity ink cartridges.[7]
  • - The planet's first PVC-free printer.[5] This ENERGY STAR® qualified e-all-in-one helps you conserve more energy compared with using non-qualified models. And HP Planet Partners provides a free, easy way to recycle your print cartridges.[9]
Guarantee:
Long product name HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi :
The short editorial description of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi

ENVY 100 e-All-in-One Printer - D410a, Thermal Inkjet, 27ppm, A4, 128MB, 3.45" CGD
More>>>
HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi:
The official marketing text of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi as supplied by the manufacturer

Sophisticated product design, customizable apps to print from the Web without a PC,[1] 3.5-inch high-resolution touchscreen display, HP ePrint,[2] wireless connectivity with one-button setup,[3][4] lab-quality photos, PVC-free.[5]
Add cutting-edge design to wireless, Web-connected printing.[1] This compact e-all-in-one features a high-resolution touchscreen that redefines the way you'll print, copy and scan at home. Also, this product is the planet's first PVC-free printer.[5]

Short summary description HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi:
This short summary of the HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 100 D410a, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 100 D410a. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Innovative printing for any room in your house.

Simply touch the high-resolution display to print, and see what you're producing in an entirely new way.
Whisper quiet, this e-all-in-one can be used without interrupting conversations or TV programs.
No visible paper tray, no problem—the tray extends and retracts so your printer maintains its sleek style.

One-touch apps print from the Web without a PC.[1]

Access and print customizable apps for maps, movie tickets, coupons, recipes, greeting cards and more.[1]
Print and share from multiple PCs, and stay connected, using integrated wireless networking.[3]
Print at your convenience—whether it's from across town or across the room—using HP ePrint.[2]
Produce impressive photos and photo projects directly from the Web—simply connect to Snapfish and print.[1]

Sophisticated versatility for your home.

Fashionable functionality—Print from the Web without a PC, produce documents and photos, plus Copy and Scan.
Print lab-quality photos that dry instantly and last for generations.[6]
Print photos and documents without a PC—even Web prints—using memory card slots and the touchscreen display.
Choose high-capacity ink cartridges or HP Photo Value Packs for a better value with frequent printing.[7][8]

The planet's first PVC-free printer.[5]

Reduce your environmental impact with the planet's first PVC-free printer.[5]
Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
Free, easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[9]

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
22 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
27 cpm
Copy speed (color, normal quality, A4)
22 cpm
Maximum number of copies
50 copies
Copier resize
40 - 500%
Scanning
Scanning *
Color scanning
Maximum scan resolution
1200
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Grayscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MS Duo, SD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
3.45"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
29 W
Power consumption (standby)
7.2 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum processor
Intel Pentium II/Celeron 233 MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.2 lbs (7.79 kg)
Packaging data
Package weight
20.2 lbs (9.18 kg)
Other features
Dimensions (WxDxH)
16.8 x 13.2 x 4.03" (427 x 336.2 x 102.4 mm)
Power requirements
100 - 240V
Power supply type
AC
Wireless technology
WiFi
Compatible operating systems
Windows 7/Vista/XP (SP2)+ Mac OS X v10.5/v10.6
PictBridge
No
A6 Card
Yes
Weight (imperial)
17.14 lbs
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:45:02
Uk has collected 34 expert reviews for HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
computeractive.co.uk
Updated:
2011-07-31 04:44:51
HP's line of Envy laptops is designed to be stylish and stand out from the crowd, and the Envy 100 multi-function printer-scanner is cut from the same cloth.The gleaming silvery-grey unit looked great, with the 4in-tall unit containing both an inkjet p...
Good Compact design; highquality text printing...
Bad Expensive; photo printing is slow...
Bottom line The ingenious compact design appeals, but cheaper alternatives provide similar performance...
80%
trustedreviews.com
Updated:
2011-07-31 04:44:51
Every so often a printer maker tries to reinvent single or all-in-one printers for the living room. Samsung did well with its ML-1630W mono laser and now HP has gone for the same long, low look in its Envy 100, though this is a full-function, home inkjet...
Good Large touchscreen control with gesture recognition, Remote printing via ePrint, Very stylish looks...
Bad Hard to open, lowcapacity paper tray, No PictBridge support, No separate photo feed...
70%
itreviews.com
Updated:
2011-07-31 04:44:52
The HP Envy 100 e-All-in-One is stylish all-in-one multifunction printer that enables you to print documents from anywhere, using the web as a means of rapid printing of letters, charts and photos sent from home to office - or even across continents.U...
Good Very stylish; enables remote printing via HP online ePrint...
Bad Some output problems; higher than average running costs.
Bottom line HP has to be applauded for extending the reach of printing outside the office with the Envy 100 e-All-in-One - and also for making it so slim and stylish. But there are clearly some technical blips to sort out, and with only average speed and relativel...
60%
digitalversus.com
Updated:
2011-07-31 04:44:52
Switching the printer on isn't very fast at all: although in the past it wasn't unusual for a printer to take more than a minute to print the first page, the current average is closer to 30 seconds. When it's on standby, the Envy 100 produces its first...
Good WiFi, doublesided printing and Internet connection, Slim, stylish form factor, Low running costs with XL cartridges: just 8.5 p, Fast scanner with reasonable quality, Quiet...
Bad Small paper tray (just 80 pages) and no fax, Slow at printing both documents and photos, Just one colour cartridge, High energy consumption, Expensive...
Bottom line The HP Photosmart Envy 100 could be a great impulse buy for anybody impressed by the fact that this is a printer that doesn't actually look much like a printer. Sleek, quiet and stylish, it will look great in anybody's home office. With plenty of conne...
80%
alphr.com
Updated:
2011-07-31 04:44:56
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops, but now it's branching out. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying. It's rare for a multifunction d...
Bottom line Compact, quiet and stylish, but at this price its speed and quality just aren't good enough...
67%
pcadvisor.co.uk
Updated:
2011-07-31 04:44:56
Product Code: CQ521A The HP Envy100 e-All-in-One colour inkjet multifunction printer (for printing, copying, and scanning) makes being decorative a higher priority than being useful. Created with the same stylistic flair as HP's like-named laptops, s...
Bottom line The HP Envy100 e-All-in-One looks better than it works, but the fashion-forward users who are likely to consider this model probably have similar priorities. You can find other cool-looking models whose inks aren't quite so pricey, however. Melissa Ri...
70%
macworld.co.uk
Updated:
2011-08-28 01:56:20
Apple doesn’t make printers any more, but if it did they might look a bit like HP’s Envy 100. Measuring just 4in high and topped with a reflective-silver top panel, this slimline multifunction inkjet makes most of its rivals look like bloated lumps of...
Good Attractive, compact design; excellent, laser-like text output; supports AirPlay...
Bad Fairly average photo quality...
80%
expertreviews.co.uk
Updated:
2011-09-11 01:04:24
HP's Envy sub-brand is applied to its premium models, which are distinguished by their slick styling. This inkjet multifunction peripheral (MFP) is a striking mix of glossy black plastic and brushed metal alloy. Like several Epson MFPs including the Ep...
Bottom line The HP Envy 100 looks stylish, but rivals at this price offer a lot more substance...
40%
pcauthority.com.au
Updated:
2011-11-04 20:39:01
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying.Brush the touch-sensitive power button and it glides into...
Bottom line Compact, quiet and stylish, but at this price speed and quality need to match the looks...
67%
macworld.com.au
Updated:
2011-11-04 20:39:04
With iOS 4.2’s release last week, we thought it a perfect time to try out one of HP’s new ePrint enabled printers (that’s HP’s fancy marketing term) which means you can print directly to them using AirPrint (Apple’s fancy marketing term) via Wi-Fi on a...
Bottom line If it weren’t for the ENVY’s AirPrint abilities, I’d find it pretty hard to recommend – it’s a solidly built, good-looking printer, but sadly, the performance is akin to other inkjets that sell for around the $100 mark, meaning you’re paying a premium...
60%
goodgearguide.com.au
Updated:
2011-11-04 20:39:05
Unlike an HP business printer like the HP LaserJet Pro CM1415fnw colour laser, the HP Envy 100 e-All-in-One is a printer that has had to compromise some features along the way. Quiet operation was one of HP's priorities when designing the Envy 100 e-A...
Good Quiet, easy to use, the best design we’ve ever seen from a printer, automatic duplex reduces paper use...
Bad Test print speeds slower than stated, colour quality isn’t up to scratch for photo printing...
Bottom line If you're a home user with moderate printing needs, HP's Envy 100 e-All-in-One inkjet multifunction is one of the best printers designed for home use that we have tested in 2010. Its quiet operation, intuitive printing, and stylish design will make it...
80%
crn.com.au
Updated:
2014-03-21 01:25:11
HP's Envy brand is mainly known for its sleek, aluminium-clad premium laptops, but now it's branching out. With the Envy 100, HP wants to inject an unlikely shot of glamour into the world of printing, scanning and copying.It's rare for a multifunction dev...
100%
productfeedback.com.au
Updated:
2014-03-26 01:20:22
HP is a brand name that has long established itself as a reputable company in the all in one multifunction centres, but does the new HP Envy 100 e- and the emphasis being on the E, All-In-One bring a new standard for the old home printer.There is no doubt...
0%
hardwarezone.com.sg
Updated:
2011-07-31 04:44:49
If the Envy name sounds familiar, you’re probably thinking of the Voodoo Envy, a high-performance notebook computer from VoodooPC. The company was bought over by Hewlett-Packard (HP) in late 2006. While the Voodoo branding has all but gone from HP’s PC...
Bottom line From its design, feature-set, right down to performance, it’s apparent that the HP Envy 100 e-All-in-One is more suited for basic home needs than heavy-duty business use. Compared to the boring black chassis that most AIOs tend to come in, the two-tone...
75%
maclife.com
Updated:
2011-07-31 04:44:52
Product Envy 100 Company HP Contact hp.com Price $249.99 Requirements Mac OS 10.5.8 or later; USB 2.0 or Wi-Fi b/g/n connection; iOS 4.2.1 or later (for AirPrint compatibility on iPhone, iPod touch, or iPad) Positives Great build quality. Cool...
Good Great build quality. Cool touchscreen interface with tons of downloadable apps. Native AirPrint compatibility.
Bad Poor photo print quality. Flimsy input paper tray. Output tray is motorized and may not stand the test of time.
70%
pcmag.com
Updated:
2011-07-31 04:44:54
HP's Envy product line is intended to bring a sense of luxury to consumers, and has focused on laptops such as the Envy 14-1110NR. The HP Envy 100 e-All-in-One ($249 direct) is the first printer in this series, and true to the Envy credo, it brings a s...
Good Snazzy looks. Abundant all-in-one features. HP Web apps and ePrint. Automatic duplexer.
Bad Slow at document printing. Slightly sub-par photos.
Bottom line The HP Envy 100 e-All-in-One is an MFP that adds a touch of elegance to the home. Buy it now...
70%
pcworld.com_techhive.com
Updated:
2011-07-31 04:44:56
HP's Envy100 e-All-in-One color inkjet multifunction printer (for printing, copying, and scanning) makes being decorative a higher priority than being useful. Created with the same stylistic flair as HP's like-named laptops, such as the Envy 17, the En...
Good Sleek, decorative profile, Automatic duplexing is standard...
Bad Slow performance, Pricey inks...
Bottom line Built for style rather than efficiency, this multifunction printer operates adequately but expensively...
60%
computershopper.com
Updated:
2011-07-31 04:44:58
Billed as a fashionable all-in-one (AIO) printer with a cutting-edge design, Hewlett-Packard's $249 Envy 100 does live up to the hype—at least on that score. Its elegant documentation, sleek body, and gorgeous control panel combine to mak...
Good Elegant design; integrated Web apps; print from anywhere over the Internet...
Bad Meager paper capacity; inconsistent output speeds; mediocre color-photo printing...
Bottom line This designer all-in-one printer will look good in just about any home. Its performance is respectable, but its limitations make it strictly for light use...
70%
techworld.com
Updated:
2011-07-31 04:45:00
The HP Envy 100 e-All-in-One is a printer that was designed from the ground up to be used in a home setting. It's obvious a lot of thought has been put into this printer's construction. It shares its Envy name with the company's premium HP Envy 13 and...
Bottom line The HP Envy 100 e-All-in-One printer is very well designed for use in the home. It is not fast and it doesn't produce high quality photo prints, but for printing text and colour documents it is acceptable. It is very stylish, quiet and compact, three...
0%
Disclaimer HP ENVY 100 D410a Thermal inkjet A4 4800 x 1200 DPI 27 ppm Wi-Fi:
Disclaimer

[1]Requires a wireless access point and an Internet connection to the printer. Apps availability varies by region and agreements. Services may require registration. For details, www.hp.com/go/ePrintCenter.
[2]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrintCenter.
[3]Wireless performance is dependent upon physical environment and distance from access point.
[4]Requires a WPS router with an integrated Push-button. Wireless performance depends on physical environment and distance from access point.
[5]HP Envy 100 e-All-in-One is polyvinyl chloride-free (PVC free); meeting the evolving definition of PVC free as set forth in the iNEMI Position Statement on the Definition of "Low-Halogen Electronics" (BFR-/CFR-/PVC-free). Plastic parts contain <1000 ppm (0.1%) of chlorine [if the CI source is from CFRs or PVC or PVC copolymers]. Printers sold in Korea are not PVC free. USB cable, required in limited geographic areas, is not PVC free.
[6]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, www.hp.com/go/printpermanence.
[7]Compared with HP 60 Black and Tri-color Ink Cartridges. High-capacity cartridges not included, please purchase separately.
[8]Not included, please purchase separately.
[9]Program availability varies. HP print cartridge return and recycling is currently available in more than 49 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit: www.hp.com/recycle.