location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J610a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH376A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631088500 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2013
Product end of life date
Bullet Points HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi
  • - 7.94 lbs (3.6 kg)
Guarantee: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportOne-year limited hardwareaccess to 24/7 award-winning support services through http:///support
Long product name HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi :
The short editorial description of HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

HP Deskjet 3050 All-in-One Print/Scan/Copy - J610a
More>>>
HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
The official marketing text of HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Print, scan and copy easily, plus print documents, web pages and homework wirelessly. This dependable and affordable all-in-one increases what you can do at home, and can help you conserve resources.

Go wireless—print from any room in your house.1

• Print and share from multiple PCs in your home, using integrated wireless.1


Easily print, scan and copy at home.

• Easily copy documents, monitor print jobs and manage ink supplies, directly from this all-in-one.


Count on dependable performance and convenience.

• Start right away with quick and easy installation, and print within a few seconds.


Reduce energy consumption and conserve resources.

• Save energy with this ENERGY STAR® qualified all-in-one.


1Wireless performance is dependent upon physical environment and distance from access point.

Short summary description HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet J610a, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet J610a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 16 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
19 s
Time to first page (color, normal)
25 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (color, normal quality, A4)
2.5 cpm
Maximum number of copies
50 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
500
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Standard input capacity for cards
20
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for labels
10
Maximum input capacity for transparencies
15 sheets
Standard output capacity for envelopes
5 sheets
Standard output capacity for cards
20
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Paper handling
Photo paper sizes (imperial)
4x6, 5x7"
Envelope feeder
No
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
No
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6.0
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
9 W
Power consumption (PowerSave)
1.2 W
Power consumption (standby)
2.3 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended humidity operating range
15 - 80%
Recommended operating temperature range (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 140 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.94 lbs (3.6 kg)
Packaging data
Package weight
11.5 lbs (5.22 kg)
Other features
Dimensions (WxDxH)
16.8 x 16 x 9.8" (427 x 406 x 249 mm)
Acoustic pressure emissions
50 dB
Power requirements
100 - 240V
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 300MB HDD CD-ROM USB
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ (x32-Bit) Mac OS X v10.5, v10.6
Automatic paper sensor
No
Dimensions (W x D x H) (imperial)
16.81 x 16 x 9.8"
Supported media weight (imperial)
16 lbs
Weight (imperial)
7.94 lbs
Acoustic power emissions (active, print, copy or scan)
63 dB
Print quality, vertical alignment accuracy
+/-0.0051 mm
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:46:50
Uk has collected 14 expert reviews for HP DeskJet J610a Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
reviewed.com
Updated:
2015-06-25 06:46:49
Meet the Deskjet 3050, an entry-level multifunction printer from HP. While it doesn't give pro-photo printers a run for their money, it certainly performs well for its price point. This is a printer that would do well in a dorm or next to a family compute...
Bottom line If you're looking for an affordable pickup of a printer that can perform the basic office functions and isn't terrible at printing photos, the Deskjet 3050 is certainly worth a look. With good color accuracy, and the ability to fulfill several office func...
0%
trustedreviews.com
Updated:
2015-06-25 06:46:49
It's unusual to see a price of £30 attached to an all-in-one printer, but HP's Deskjet 3050A attracts that low figure from at least one online source. Once the price has sunk in, the next question is ‘what do you get for that kind of money'? In this case...
Good Fast copies, Easy wireless setup, High quality draft print saves ink...
Bad Awkward cartridge loading, High consumable costs, External power supply...
Bottom line HP doesn't make outrageous claims for the speed of the Deskjet 3050A. The spec sheet states 5.5ppm for black print and 4.0ppm for colour. Our 5-page black text print gave 5.4ppm, which is very close to spec, but the longer, 20-page test gave 6.4ppm, which...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:46:49
At this price, HP's Deskjet 3050A is one of the cheapest MFPs we've ever seen. Despite its budget leanings, it has integrated Wi-Fi, a square 5cm mono LCD screen, automatic print head alignment and support for HP's ePrint, which means you can send docu...
Bottom line HP's little Deskjet is cheap and cheerful - great for occasional home document printing, but not up to regular and intensive scanning or printing...
80%
itreviews.com
Updated:
2015-06-25 06:46:49
The Deskjet 3050 is a small-format, entry-level all-in-one intended for the home market. One step up from the cheaper DeskJet 1050, it includes a mono LCD display with three soft buttons beside it that are used to select the printer's menu options.Pap...
Bottom line This is a useful little all-in-one with a good feature set. It ticks most of the boxes, except arguably the most important one. Print quality, particularly of black text on plain paper, is below what HP printers normally produce - and even below that o...
0%
computeractive.co.uk
Updated:
2015-06-25 06:46:49
The HP Deskjet 3050 is one of HP's cheapest inkjet multi-function devices, which can print, copy and scan.Both it and the even cheaper Deskjet 1050 are intended primarily for home use, and the DeskJet 3050 has a 38mm black and white display.All cased i...
Good Single button wireless setup; intelligent use of screen; good colour fidelity in copies...
Bad Print quality is below HP's normal standard; slow colour prints; black and white screen...
Bottom line A cheap and cheerful printer-scanner, but quality is below HP's usual standards...
60%
trustedreviews.com
Updated:
2015-06-25 06:46:49
The Deskjet 1050 is the entry-level general-purpose all-in-one in HP's range, while the Deskjet 3050, reviewed here, is the next model up. It looks superficially like the cheaper machine, but is claimed to be faster and has a 38mm LCD like its single-func...
Good Straightforward WPS wireless setup support, Easy, two-cartridge maintenance, Fast colour copies...
Bad Below average plain paper print quality, Tri-colour cartridge can be wasteful, External power supply...
Bottom line Strangely, HP rates this all-in-one at 20ppm and 16ppm in draft mode, noticeably faster than the DeskJet 1050, while the normal mode speeds are identical between the two. Under test, draft mode on the DeskJet 1050 was quicker, returning a speed of 7.9ppm...
60%
etechreviews.com
Updated:
2015-06-25 06:46:49
HP Deskjet 3050A e-all-in-one is an all in one multifunction printer that offers refreshing design, wireless web connectivity, which allows you to print in cloud with HP ePrint technology, and is designed for providing dependable performance. It is an...
0%