location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2460 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2460 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH315A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585771219 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2011
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet D2460 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on HP Deskjets for outstanding reliability and fast print speeds. Print documents at up to 20 ppm black and 14 ppm color[6,7]. HP Deskjets are built with award-winning HP reliability and backed by outstanding customer service.
  • - Print everyday documents, web pages and photos, using a compact printer that's easy to use. HP Smart Web Printing prevents cut-off edges,[5] while a one-touch, print-cancel button saves paper and ink. Included software makes sharing photos simple.
  • - Get optimal results on all your printing projects. Print long-lasting[1] documents with crisp black text and colorful images—your documents will resist fading for decades. Print and share vibrant photos in optional 6-ink color.[2]
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP Deskjet D2460 Printer :
The short editorial description of HP Deskjet D2460 Printer

Deskjet D2460 Printer
More>>>
HP Deskjet D2460 Printer:
The official marketing text of HP Deskjet D2460 Printer as supplied by the manufacturer

Easily print documents, web pages and more, using a stylish printer designed to be simple. Includes easy-to-use features, such as a one-touch print-cancel button and HP Smart Web Printing.[5]

Short summary description HP Deskjet D2460 Printer:
This short summary of the HP Deskjet D2460 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2460 Printer

Long summary description HP Deskjet D2460 Printer:
This is an auto-generated long summary of HP Deskjet D2460 Printer based on the first three specs of the first five spec groups.

HP Deskjet D2460 Printer

Enjoy fast and reliable, worry-free printing

Depend on quick and reliable document printing—up to 20 ppm black and 14 ppm color[6,7].
Print worry-free, using a printer built with HP award-winning reliability.
Count on a printer that's made to last—this printer delivers long-lasting, consistent performance.
Rely on excellence—PC Magazine has designated HP as a Readers' Choice for 15 years in a row.
Get answers to your product questions toll-free or via e-mail—at http:/www.HP.com/go/totalcare

Get easy, one-touch buttons and a compact design

Printing made simple—easily print everyday documents, web pages and projects.
Print what you see—HP Smart Web Printing[5] ensures you get usable web pages without cut-off edges.
Cancel unwanted print jobs at the touch of a button and save ink and paper.
Easily edit, print and share photos—a one-touch button opens included photo software.
Print and store in small spaces, using a compact printer with a 80-sheet fold-up paper tray.

Count on laser-quality text and colorful documents

Print long-lasting documents that maintain text and color quality for decades without fading.[1]
Print your beautiful 4 x 6-inch borderless photos using HP 4 x 6-inch photo papers.[3]
Enhance the color quality of your photos with optional 6-ink color.[2]
Ensure laser-quality text and bright photos, when you use an HP Deskjet with HP inks and papers.
Count on laser-quality text and colorful documents

Disclaimer HP Deskjet D2460 Printer:
Disclaimer

[1]Based on paper-industry predictions for acid-free papers, colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[2]Six-ink printing available with purchase of optional HP 58 Photo Inkjet Cartridge, sold separately.
[3]Using 4 x 6-inch HP photo papers plus tab.
[5]Requires Internet Explorer 6.0
[6]HP Deskjet D2430: Up to 12.5 ppm black and color
[7]After first page; see http://www.hp.com/go/inkjetprinter for details.