location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 Series Photo Value Pack-85 sht/10 x 15 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH082EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170783886 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 1 pc(s)
Guarantee: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

364 Series Photo Value Pack-85 sht/10 x 15 cm
More>>>
HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

- HP 364 Series Photo Value Pack saves you 30% on printing photos at home. Use this convenient pack of Original HP ink and 85 sheets of HP Advanced Photo paper to affordably print lab-quality 10 x 15-cm photos at home.
- Save 30% on ink and paper when you buy them together in one affordable set. HP 364 Photo Value Packs include Original HP 364 Cyan, Magenta and Yellow Ink Cartridges and 85 sheets of 10 x 15-cm HP Advanced Photo Paper.
- Original HP inks deliver brilliant, enduring colour. Photos resist water and smudges, and dry instantly, so you can use them right away. Make memories last - prints resist fading, so you can share them for generations to come.
- Put your photos to work with easy creative tools — use HP Photo Creations to make photo cards and collage prints. And get free and easy recycling - cartridges returned via HP Planet Partners are recycled responsibly.

Short summary description HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 Series Photo Value Pack-85 sht/10 x 15 cm, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s), Multi pack

Long summary description HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 364 Series Photo Value Pack-85 sht/10 x 15 cm ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 364 Series Photo Value Pack-85 sht/10 x 15 cm. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Gloss
Compatibility *
HP Photosmart C6300, C5300, D7500, D5400, B8550, C7300 & HP Photosmart Premium & HP Photosmart Premium e-AiOs & HP Photosmart eStation
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
0.56"
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
4.96" (126 mm)
Depth
3.15" (80 mm)
Height
8.31" (211 mm)
Package weight
18.7 oz (530 g)
Logistics data
Quantity per pallet
320 pc(s)
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
5 pc(s)
Pallet weight
458.6 lbs (208 kg)
Other features
Case or master carton weight
10.1 lbs (4.58 kg)
Case or master carton quantity
8 pc(s)
Pallet dimensions (W x D x H)
47.2 x 31.5 x 43.5" (1200 x 800 x 1104 mm)
Ink drop
5.5 pl HDW, 1.3 pl LDW
Package dimensions (WxDxH)
4.96 x 3.15 x 8.31" (126 x 80 x 211 mm)
Media sheets per package
85 sheets
Paper dimensions
100 x 150 mm
Print media weight
250 g/m²
Retail only
No
Brand Image Article code product Stock Price from
MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060UK 10060UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058UK 10058UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10041UK 10041UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10040UK 10040UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10020UK ink cartridge Standard Yield Yellow MM 10020UK ink cartridge Standard Yield Yellow
(show image)
10020UK 10020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10019UK ink cartridge Standard Yield Magenta MM 10019UK ink cartridge Standard Yield Magenta
(show image)
10019UK 10019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10018UK ink cartridge Standard Yield Cyan MM 10018UK ink cartridge Standard Yield Cyan
(show image)
10018UK 10018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10017UK ink cartridge 1 pc(s) Standard Yield Black MM 10017UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10017UK 10017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10060DK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060DK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060DK 10060DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack BK/C/M/Y Ink No.364XL (SM596EE) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack BK/C/M/Y Ink No.364XL (SM596EE) ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058DK Value Pack BK/C/M/Y Ink No.364XL (SM596EE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)