HP logo

HP LaserJet M476nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176248
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
18 Apr 2016
Short summary description HP LaserJet M476nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M476nw, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Gray

Long summary description HP LaserJet M476nw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M476nw. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.