HP logo

HP 828A 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
747726
Info modified on:
18 Nov 2024, 00:13:19
Bullet Points HP 828A 1 pc(s):
  • - Produce standout business documents and marketing materials using Original HP toner cartridges with HP ColorSphere technology. Get consistent, print shop–quality results on a wide range of laser papers designed for professional office printing.
  • - Help keep printing costs low while maintaining productivity. HP Color LaserJet toner cartridges deliver consistent, uninterrupted printing. Avoid wasted supplies and expensive delays with cartridges that are designed for exceptional reliability.
  • - Track cartridge use with HP Web Jetadmin.<sup>[1]</sup> Automatic seal removal makes installation quick and easy.
Guarantee:
HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 828A 1 pc(s):

HP 828A Yellow LaserJet Image Drum with Smart Printing Technology

HP 828A 1 pc(s):






Short summary description HP 828A 1 pc(s):

HP 828A, HP LaserJet M855, MFP M880, 1 pc(s), 30000 pages, Laser printing, Yellow, Black

Long summary description HP 828A 1 pc(s):

HP 828A. Compatibility: HP LaserJet M855, MFP M880, Quantity per pack: 1 pc(s), Page yield: 30000 pages. Width: 23.7" (603 mm), Depth: 6.61" (168 mm), Height: 12.9" (327 mm). Package width: 23.7" (603 mm), Package depth: 6.61" (168 mm), Package height: 12.9" (327 mm). Page yield (color): 30000 pages. EUR-pallet weight: 4.02 oz (114.1 g), Pallet weight: 4.02 oz (114.1 g), Number of cartons per pallet: 24 pc(s)

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 828A 1 pc(s) CF364A:
[1]HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[2]Programme availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.