location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 83X High Yield Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF283XK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424265473 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP LaserJet 83X High Yield Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print professional-quality documents, using toner that produces crisp text and sharp, black graphics.
  • - The choice you can rely upon – avoid frustrating reprints, wasted supplies, and delays.
  • - Small effort, big impact. Count on easy, free cartridge recycling through HP Planet Partners.[1]
Long product name HP LaserJet 83X High Yield Black Original Toner Cartridge :
The short editorial description of HP LaserJet 83X High Yield Black Original Toner Cartridge

83X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 83X High Yield Black Original Toner Cartridge:
The official marketing text of HP LaserJet 83X High Yield Black Original Toner Cartridge as supplied by the manufacturer

Ideal for printing professional-quality, black-and-white business documents efficiently at a great value.
Make your business documents look professional when you print with Original HP LaserJet toner cartridges. Stay productive by avoiding wasted time and supplies. These reliable cartridges are specifically designed for your HP LaserJet Pro MFP.

Short summary description HP LaserJet 83X High Yield Black Original Toner Cartridge:
This short summary of the HP LaserJet 83X High Yield Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 83X High Yield Black Original Toner Cartridge, 2420 pages, Black, 1 pc(s)

Long summary description HP LaserJet 83X High Yield Black Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 83X High Yield Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 83X High Yield Black Original Toner Cartridge. Black toner page yield: 2420 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Count on quality

Get quality prints time after time – from Original HP toner cartridges. Avoid the reprints, wasted supplies, and costly delays.

Impressive results – without pause

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you on your business tasks and on budget.

Get right back to business

Don’t miss a beat. Replace Original HP toner cartridges in seconds, and get back to printing. They’re specifically designed for your HP LaserJet printer or MFP – with the toner and imaging drum in one easy-to-install supply.

Affordable, reliable, quality printing
Affordable, reliable, quality printing

No frills, just reliable quality printing from Original HP toner cartridge.

Black text and graphics that standout
Black text and graphics that standout

Print professional-quality documents, using HP toner that produces crisp black text and graphics.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [3]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [2]

Original HP cartridges for your professional pace
Original HP cartridges for your professional pace

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you focused on your business tasks.

Easy to install and replace
Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

Efficient printing at a great value
Efficient printing at a great value

Print black-and-white business documents efficiently and at a great value.

Consistent results from page to page
Consistent results from page to page

Count on consistent results – from page to page and cartridge to cartridge.

Rely on Original HP
Rely on Original HP

The choice you can trust – avoid frustrating reprints, wasted supplies, and delays.

Perfect for everyday office printing
Perfect for everyday office printing

Print reports, memos, emails, proposals, and other business documents with Original HP toner cartridges.

Features
Compatibility *
HP LaserJet Pro M201, M202, M225, M226
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
2420 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
14.8" (375 mm)
Depth
4.45" (113 mm)
Height
4.92" (125 mm)
Weight
21.9 oz (620 g)
Weight & dimensions
Package width
14.8" (375 mm)
Package depth
4.45" (113 mm)
Package height
4.92" (125 mm)
Package weight
29.3 oz (830 g)
Package type
Box
Technical details
Maximum number of stacking cartons
36 pc(s)
Logistics data
Pallet width
46.3" (117.5 cm)
Pallet length
39.4" (100 cm)
Pallet height
50" (126.9 cm)
Pallet weight
7.58 oz (215 g)
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
26 pc(s)
Number of cartons per pallet
234 pc(s)
Quantity per pallet
234 pc(s)
Other features
Pallet dimensions (W x D x H)
46.3 x 39.4 x 50" (1175 x 1000 x 1269 mm)
Print technology
Laser printing
Country Distributor
Singapore 1 distributor(s)
Disclaimer HP LaserJet 83X High Yield Black Original Toner Cartridge:
Disclaimer

[1] Programme availability varies. For more information, visit www.hp.com/recycle. [3] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies. [4] Based on cartridge yields for HP 83A compared with HP 83X Original HP toner cartridges. For more information, see www.hp.com/go/learnaboutsupplies. [2] See www.hp.com/go/suppliesclaims. [3] HP Planet Partners programme availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.