location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Duplex Printing Assembly

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Duplex Printing Assembly
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF240A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111017611 show
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 00:07:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Duplex Printing Assembly
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Save time, paper, space and money. Cut your paper consumption by up to 50%. Save storage space by printing less and stocking less paper.
  • - Accommodates media sizes from 5.8 x 8.3 to 17 x 12.7 inches (148 x 210 to 432 x 297 mm). It also works well with a variety of plain and specialty papers, including recycled and rough paper.
  • - Two-sided printing (duplexing) is done automatically with this accessory, so you can get down to business and not hover over your printer. When both sides of the page are used, there are fewer pages to manage and final documents are less cumbersome.
Guarantee: 90 days warranty (parts only)
Long product name HP LaserJet Duplex Printing Assembly :
The short editorial description of HP LaserJet Duplex Printing Assembly

LaserJet Duplex Printing Assembly
More>>>
HP LaserJet Duplex Printing Assembly:
The official marketing text of HP LaserJet Duplex Printing Assembly as supplied by the manufacturer

Save time, money and paper when you use HP’s two-sided printing accessory. The accessory prints both sides of the page automatically, so you can concentrate on more important work. You’ll see budget savings because paper consumption is cut in half.

Short summary description HP LaserJet Duplex Printing Assembly:
This short summary of the HP LaserJet Duplex Printing Assembly data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Duplex Printing Assembly, HP LaserJet Enterprise 700 M712, China, Business, 16.1" (410 mm), 15.6" (395 mm), 3.54" (90 mm)

Long summary description HP LaserJet Duplex Printing Assembly:
This is an auto-generated long summary of HP LaserJet Duplex Printing Assembly based on the first three specs of the first five spec groups.

HP LaserJet Duplex Printing Assembly. Compatibility: HP LaserJet Enterprise 700 M712, Country of origin: China, HP segment: Business. Width: 16.1" (410 mm), Depth: 15.6" (395 mm), Height: 3.54" (90 mm). Quantity per pallet: 24 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 5.96 oz (168.9 g)

Features
Compatibility
HP LaserJet Enterprise 700 M712
Country of origin
China
HP segment
Business
Weight & dimensions
Width
16.1" (410 mm)
Depth
15.6" (395 mm)
Height
3.54" (90 mm)
Weight
8.38 lbs (3.8 kg)
Dimensions (WxDxH)
16.1 x 15.6 x 3.54" (410 x 395 x 90 mm)
Package dimensions (WxDxH)
22.7 x 19.9 x 11.7" (576 x 505 x 296 mm)
Package width
22.7" (576 mm)
Weight & dimensions
Package depth
19.9" (505 mm)
Package height
11.7" (296 mm)
Package weight
13.4 lbs (6.1 kg)
Technical details
Number of cartons per pallet layer
6 pc(s)
Logistics data
Pallet dimensions (W x D x H)
47.2 x 39.4 x 85.4" (1200 x 1000 x 2170 mm)
Quantity per pallet
24 pc(s)
Number of layers per pallet
4 pc(s)
Pallet weight
5.96 oz (168.9 g)
Country Distributor
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)