location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 26A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26A 2-pack Black Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF226AD1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441554410 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 26A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 26A Toner Cartridges deliver legendary HP print quality.
  • - HP 26 toner cartridges work with: HP LaserJet Pro M402, M426
  • - 2 Black (~6,200 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
  • - Choose toner cartridges that help your HP printer or MFP work its best—Original HP Toner cartridges with JetIntelligence match the fast performance of your printer to help deliver consistent results.
  • - Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 26A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 26A 2-pack Black Original LaserJet Toner Cartridges :
The short editorial description of HP 26A 2-pack Black Original LaserJet Toner Cartridges

26A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 26A 2-pack Black Original LaserJet Toner Cartridges:
The official marketing text of HP 26A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer

Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Original HP Toner cartridges with JetIntelligence help you get the most out of your printer—professional documents you can be proud of, more pages at fast speeds,[1] affordable high-yield options[2] and anti-fraud technology.

Short summary description HP 26A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 26A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 26A 2-pack Black Original LaserJet Toner Cartridges, 3100 pages, Black, 2 pc(s)

Long summary description HP 26A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 26A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 26A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 3100 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M402 series, HP LaserJet Pro MFP M426 series
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Black toner page yield *
3100 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.3" (362 mm)
Depth
14.5" (369.2 mm)
Height
7.8" (198 mm)
Weight
3.09 lbs (1.4 kg)
Package width
14.3" (362 mm)
Package depth
14.5" (369.2 mm)
Package height
7.8" (198 mm)
Package weight
4.63 lbs (2.1 kg)
Logistics data
Pallet width
43" (109.2 cm)
Pallet length
38.7" (98.3 cm)
Pallet height
44.6" (113.3 cm)
Pallet weight
368 lbs (166.9 kg)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
14 pc(s)
Quantity per pallet
70 pc(s)
Other features
Print technology
Laser printing
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 26A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[1] LaserJet Original Toner cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP 26X High Yield Black Original LaserJet Toner Cartridges are not included in printer purchase; Please purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.