location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 Refurbished color Printer M551n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 500 Refurbished color Printer M551n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF081AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111902330 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 500 Refurbished color Printer M551n
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Make your business look its best with high-performance color—without paying extra for black-only printing. Choose the optional high-capacity black toner cartridge,[3] to print text documents at the same cost-per-page as black-only HP LaserJets.[5]
  • - Invest in a printer that's as easy to use as it is to manage. Control print jobs at the color display, and get a host of mobile and secure printing options. Monitor product settings with time-saving management tools.
  • - Consistently update and manage printing capabilities with HP FutureSmart Firmware. Add a variety of solutions to enhance performance through the hardware integration pocket.[6][10]
  • - Reduce energy use by 19 to 66% by setting the Auto-On/Auto-Off mode.[11] Save paper with automatic two-sided printing.[6]
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise 500 Refurbished color Printer M551n :
The short editorial description of HP LaserJet Enterprise 500 Refurbished color Printer M551n

LaserJet Enterprise 500 Refurbished color Printer M551n
More>>>
HP LaserJet Enterprise 500 Refurbished color Printer M551n:
The official marketing text of HP LaserJet Enterprise 500 Refurbished color Printer M551n as supplied by the manufacturer

Professional color, intuitive manageability, and world-class extensibility—all for an outstanding value. Help your business prints make more of an impact—produce high-quality color marketing materials and more. Count on HP for energy-saving features.

Short summary description HP LaserJet Enterprise 500 Refurbished color Printer M551n:
This short summary of the HP LaserJet Enterprise 500 Refurbished color Printer M551n data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 500 Refurbished color Printer M551n

Long summary description HP LaserJet Enterprise 500 Refurbished color Printer M551n:
This is an auto-generated long summary of HP LaserJet Enterprise 500 Refurbished color Printer M551n based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 500 Refurbished color Printer M551n

Business-boosting color.

Create realistic color and crisp details that you can depend on, using HP EasyColor technology.
Increase color accuracy with HP ImageREt 3600 and HP ColorSphere toner technology.
Receive value out of the box—this product is shipped with a full set of Original HP LaserJet toner cartridges.
Print black text affordably, using an optional high-capacity black toner cartridge.[3][5]

Market-leading manageability

Manage jobs directly from the printer with a four-line color display, and easily print from a flash drive.[6]
Make printing as mobile as you are with HP ePrint.[7]
Secure jobs via user authentication, and protect data with an HP High-Performance Secure Hard Disk.[4]
Easily control color usage with HP Color Access Control, plus proactively manage printing environments.

Inventive expandability.

Easily update, manage and expand the capabilities of networked printers, and do more with your investment.
Add capabilities to your HP LaserJet when you take advantage of HP partner programs.
Integrate optional productivity and security solutions through the hardware integration pocket.[6][10]
Increase productivity—get up to 1100-sheet paper capacity for large printing jobs.[2]

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:20
Uk has collected 7 expert reviews for HP LaserJet Enterprise 500 Refurbished color Printer M551n and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
consumersearch.com
Updated:
2016-11-14 20:25:18
Produces great-looking pages -- fast. "It is the fastest printer I have ever seen," marvels one happy owner at Staples.com. The HP M551dn comes within a hair of the color laser printer speed record at PCMag.com, managing nine graphics-heavy pages per minu...
Good Searing speed, Aboveaverage text, graphics and photos, Heavyduty monthly print max (75,000 pages), Duplexer and 500sheet paper drawer, Reasonable running costs...
Bad No WiFi or Apple AirPrint...
Bottom line Busy offices need a heavy-duty workhorse printer, and reviews recommend the HP LaserJet Enterprise 500 M551dn as the best color laser printer for the task. It flies through print jobs, cranking out up to 75,000 high-quality printouts in a month without br...
0%
pcmag.com
Updated:
2016-11-14 20:25:18
The HP LaserJet Enterprise 500 Color Printer M551dn%displayPrice% at %seller% printed out our business applications suite at a near-record clip for a color laser, and its output quality is above average, making it suitable for any standard business need...
Good Very fast. Above-par graphics. Slightly above-par photos. Reasonably low running costs.
Bad Limited paper-handling options...
Bottom line The HP LaserJet Enterprise 500 Color Printer M551dn color laser printer provides a winning mix of high speed, above-par output quality, and reasonably low running costs...
80%
buyerslab.com
Updated:
2016-11-14 20:25:20
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
Disclaimer HP LaserJet Enterprise 500 Refurbished color Printer M551n:
Disclaimer

[2]The 1 x 500 sheet feeder may be purchased separately for the HP LaserJet Enterprise 500 Series Printers.
[3]The HP 507X Black LaserJet Toner Cartridge not included; please purchase separately.
[4]The HP High-Performance Secure Hard Disk available only on the HP LaserJet Enterprise 500 color M551xh printer.
[5]Compared with HP LaserJet Enterprise P3015 series. Assuming customer is printing at least 30% of total pages in color with content similar to the color ISO/IEC 19798 test suite (http://www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed, and other factors.
[6]Automatic two-sided printing, walk-up USB and hardware integration pocket available only on the HP LaserJet Enterprise 500 color M551dn printer and on the HP LaserJet Enterprise 500 color M551xh printer.
[7]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. Print times may vary. For a list of supported documents and image types, see http://www.hp.com/go/eprintcenter. Some HP LaserJet products will require a firmware upgrade.
[10]Solutions deployed through the hardware integration pocket may require additional purchase.