location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M603dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE995A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:02:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Feb 2016
Product end of life date
Bullet Points HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 60 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 27500 pages per month
  • - Total number of input trays: 2 Total input capacity: 1500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 800 MHz
Guarantee: One-year, next business day, on-site limited
Long product name HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4

HP LaserJet Enterprise 600 Printer M603dn
More>>>
HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4 as supplied by the manufacturer






Short summary description HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M603dn, Laser, 1200 x 1200 DPI, A4, 60 ppm, Network ready

Long summary description HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M603dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 27500 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm. Network ready

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
27500 pages per month
Recommended duty cycle
20000
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6
Input & output capacity
Total number of input trays *
2
Total input capacity *
1500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Maximum input capacity
3600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Storage media
HDD
Processor frequency
800 MHz
Power
Power consumption (printing) *
920 W
Power consumption (standby)
21 W
Power consumption (off)
1 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Weight
58 lbs (26.3 kg)
Dimensions (WxDxH)
16.3 x 20 x 15.7" (415 x 508 x 398 mm)
Packaging data
Package weight
66.4 lbs (30.1 kg)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Gigabyte Ethernet
Power LED
Yes
PictBridge
Yes
Package dimensions (WxDxH)
23.1 x 24.9 x 19.6" (588 x 633 x 499 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:38:24
Uk has collected 2 expert reviews for HP LaserJet Enterprise M603dn 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-04-01 01:38:18
The HP LaserJet Enterprise 600 Printer M603DN ($1,749 direct), geared toward businesses with massive printing needs, has the chops to churn out large numbers of pages at breakneck speed. Its sticker price is high, but its low running costs should make it...
Good Blistering speed. Prodigious monthly duty cycle. Secure, password-protected printing. Standard auto-duplexer. Very low cost per page.
Bad Pricey for a mono laser printer. Slightly subpar text...
Bottom line The HP LaserJet Enterprise 600 Printer M603DN provides lightning-fast monochrome printing with automatic duplexing for workgroups with massive printing needs...
80%
pcmag.com
Updated:
2015-06-25 06:26:25
At 62 pages per minute, the HP LaserJet Enterprise 600 Printer M603N ($1,499 direct) has the fastest rated speed of any printer we've reviewed. And its 275,000-page maximum monthly duty cycle, as well as substantial standard and optional paper capacity, p...
Good Fast. Prodigious monthly duty cycle. Secure password-protected printing. Low cost per page.
Bad Lacks an automatic duplexer...
Bottom line The HP LaserJet Enterprise 600 Printer M603N provides wicked-fast monochrome printing for workgroups with massive printing needs...
80%
Country Distributor
United Kingdom 1 distributor(s)