location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M451dn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M451dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE957A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111731596 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:53:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Apr 2016
Product end of life date
Bullet Points HP LaserJet M451dn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 600 MHz
Guarantee: One-year limitedreturn to HP or authorized service provider
Long product name HP LaserJet M451dn Color 600 x 600 DPI A4 :
The short editorial description of HP LaserJet M451dn Color 600 x 600 DPI A4

HP LaserJet Pro 400 color Printer M451dn
More>>>
HP LaserJet M451dn Color 600 x 600 DPI A4:
The official marketing text of HP LaserJet M451dn Color 600 x 600 DPI A4 as supplied by the manufacturer




Short summary description HP LaserJet M451dn Color 600 x 600 DPI A4:
This short summary of the HP LaserJet M451dn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M451dn, Laser, Color, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP LaserJet M451dn Color 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet M451dn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M451dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Print speed (color, normal quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
17 s
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
2000
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
2.99 - 4.96" (76 - 126 mm)
Custom media length
8.5 - 14" (216 - 356 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
600 MHz
Design
Product color *
Black, White
Display
LCD
Power
Power consumption (printing) *
425 W
Power consumption (PowerSave)
15.2 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Minimum processor
1GHz
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Weight
52 lbs (23.6 kg)
Dimensions (WxDxH)
15.9 x 19.1 x 12.7" (405 x 484 x 322 mm)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:31:47
Uk has collected 16 expert reviews for HP LaserJet M451dn Colour 600 x 600 DPI A4 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 06:31:47
HP's print driver is bang on here - lots of simple shortcuts covering the vast majority of needsThis printer's 250-sheet paper cassette glides smoothly out of its base, while above it there's a multipurpose feed rated for 50 sheets or 10 envelopes. Prin...
Bottom line It's a competent colour laser, but due to high print costs, HP's sluggish M451dn doesn't exactly set the heart pounding...
60%
macworld.co.uk
Updated:
2015-06-25 06:31:47
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bad umption Printing: 425 W, Standby: 15.20 W; Duplex Unit; Double Sided Printing (Duplex) Type Automatic (Standard); Media Supported Paper (bond, brochure, coloured, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, transparencies, labels, envelopes; Paper Trays (Standard/Maximum) 2/3; Paper Handling Manual Feed 50 Sheet Multipurpose Tray; Paper Handling Input 1...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter's...
80%
techadvisor.co.uk
Updated:
2015-06-25 06:31:47
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter...
60%
digitalversus.com
Updated:
2015-06-25 06:31:47
Laser printers have made a lot of progress in terms of responsiveness. This model is no exception and is rapid from sleep mode and off position.The HP LaserJet Pro 400 M451nw is a laser colour printer designed for the enterprise sector. It has been des...
Good Good office doc quality, Ethernet and wifi connectivity, ePrint, Extendable memory and paper capacities, Moderate energy consumption...
Bad No double sided, High cost per page...
Bottom line Here’s a basic laser printer that does the job when it comes to print speeds and quality. We like being able to extend its capacities according to needs but not having duplex always seems a strange choice on a pro printer...
60%
techadvisor.co.uk
Updated:
2015-06-25 06:31:47
The HP LaserJet Pro 400 Color M451 series includes three workgroup printers. The M451nw comes with both wireless (802.11b/g/n) and wired Fast Ethernet 10/100 capabilities. The model we physically reviewed wasn’t the M451nw, but the more expensive (arou...
Bottom line The HP LaserJet Pro 400 Color M451nw is a well-specified workgroup printer that produces strong and fast output. If your main priority is text, it'll prove a good choice - but if colour printing is more your bag, look to the Epson WorkForce Pro WP-4535...
80%
macworld.com
Updated:
2015-06-25 06:31:47
HP’s $500 LaserJet Pro 400 M451dn color laser printer produces extremely nice output (including photos) and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 LaserJet Pro 400 M451nw () t...
Good Nice output quality, * Good performance...
Bad Pricier-than-average toner, Price when rated: $499...
60%
macworld.com
Updated:
2015-06-25 06:31:47
The $450 HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks the automatic duplexing...
Good Good performance, * Good output quality...
Bad No automatic duplexer, * Expensive toner...
60%
pcworld.com_techhive.com
Updated:
2015-06-25 06:31:47
The $500 (as of April 2, 2012) HP LaserJet Pro 400 M451dn color laser printer produces extremely nice output--including photos--and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 Laser...
Good Nice output quality, Good performance...
Bad Pricier-than-average toner...
Bottom line Tuned for speed and attractive output, this small-office printer sings--but it hits a sour note with high-priced toner and absurdly expensive memory...
60%
pcmag.com
Updated:
2015-06-25 06:31:47
Once you get past the unwieldy name, the HP LaserJet Pro 400 color Printer M451dw ($549 direct) has a lot to recommend it. It offers high-quality output, especially for graphics and photos, plus paper handling suitable for typical small to medium-size off...
Good High-quality output across the board. Paper handling suitable for a small to medium size office or workgroup. Ethernet and Wi-Fi.
Bad Relatively slow for the price. Text is not quite on the same high level of quality as graphics and photos...
Bottom line The HP LaserJet Pro 400 Color Printer M451dw delivers somewhat sluggish speed, but with high-quality output and suitable paper handling for a small office or workgroup...
80%
techworld.com
Updated:
2015-06-25 06:31:47
The HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level colour laser printers, and it lacks the automatic duplexing fou...
Bottom line The HP LaserJet Pro 400 Color M451nw's lack of an automatic duplexer is an issue that you can overcome by opting for the M451dn (no Wi-Fi) or the M451dw (with Wi-Fi and, despite the absence of the letter n in the name, ethernet). Alas, neither of thos...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:31:47
The $450 (as of March 9, 2012) HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks th...
Good Good output quality, Good performance...
Bad Expensive toner, No automatic duplexer...
Bottom line Expensive toner and the lack of automatic duplexing make this small-office printer less appealing than it could be...
60%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)