HP logo

HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18028
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Oct 2013
Bullet Points HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer:
  • - This color printer is full of convenient features. Print from the Web, using apps and a 3.5-inch (8.89 cm) color touchscreen.<sup>[8]</sup> Print on the go from mobile devices, using HP ePrint.<sup>[7]</sup> And HP LaserJet print cartridges are easy to order and install.
  • - Make an impression with professional-quality color marketing materials. Improve the detail of your prints, optimize copied documents, and achieve vivid color and affordable black. HP LaserJet recommends ColorLok® paper for best printing results.
  • - Boost office efficiency by sharing printing resources, using built-in Ethernet or wireless connectivity.<sup>[4]</sup><sup>[5]</sup> Print color documents quickly from Low-power and Ready modes. Scan and fax multi-page documents, using the automatic document feeder.
  • - Meet your environmental goals, while boosting your bottom line. HP LaserJet technology helps you reduce your office's energy and paper usage. And this printer is designed to use less space and create less packaging waste.
Guarantee:
90-day limited warranty
Long product name HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer:

LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer

HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer:

Print, copy, scan—in color—and fax, with the first HP LaserJet that prints from the Web and mobile devices.[7][8] Connect to a wired or wireless network.[4][5] Use a color touchscreen to print vivid documents. Save energy and reduce your impact.

Short summary description HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer:

HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer

Long summary description HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer:

HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer

Disclaimer HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer CE862AR:
[4]Wireless performance is dependent upon physical environment and distance from access point, and may be limited during active VPN connections.
[5]Built-in wireless is available on the HP LaserJet Pro CM1415fnw Refurbished Color Multifunction Printer.
[6]Compared with HP LaserJet Pro P1566/ P1606dn printer (single function) and HP LaserJet Pro M1536dnf MFP. Assuming customer is printing at least 30 percent of total pages in color with content similar to the color ISO/IEC 19798 test suite (http://www.iso.org/jtc1/sc28) and overall average job length of three pages. Yields established using ISO/IEC tes standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed, and other factors.
[7]Requires an internet connection to the printer. Feature works with any internet- and email-capable device. Print times may vary. For a list of supported documents and image types, see http://www.hp.com/go/eprintcenter. Some HP LaserJet products will require a firmware upgrade.
[8]Requires a wireless access point and an Internet connection to the printer. Services may require registration. Availability varies by country, language and agreements, and requires a firmware upgrade. For details, http://www.hp.com/go/eprintcenter.
[10]Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.