location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Professional CP5225n Refurbished Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Professional CP5225n Refurbished Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE711AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631612538 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 00:23:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Color LaserJet Professional CP5225n Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Up to 600 x 600 dpi
Guarantee: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Professional CP5225n Refurbished Printer :
The short editorial description of HP Color LaserJet Professional CP5225n Refurbished Printer

Color LaserJet Professional CP5225n Refurbished Printer
More>>>
HP Color LaserJet Professional CP5225n Refurbished Printer:
The official marketing text of HP Color LaserJet Professional CP5225n Refurbished Printer as supplied by the manufacturer

Gain control of your printed documents and make an impact when communicating. One versatile printer covers all your printing needs from general office to oversize documents.

Short summary description HP Color LaserJet Professional CP5225n Refurbished Printer:
This short summary of the HP Color LaserJet Professional CP5225n Refurbished Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Professional CP5225n Refurbished Printer, Laser, Color, 600 x 600 DPI, A3, 20 ppm, Network ready

Long summary description HP Color LaserJet Professional CP5225n Refurbished Printer:
This is an auto-generated long summary of HP Color LaserJet Professional CP5225n Refurbished Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Professional CP5225n Refurbished Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LED. Network ready

Affordable A3 printing

Now you can handle all your business printing and A3 output in your own office using a single printer. Print everyday business documents, marketing materials and wide-format projects at an affordable price—often less than printing at a copy shop.
Easily print on different types of paper—plain, premium, and glossy—with adjustable paper trays. The printer supports sizes from 3 by 5 in up to 12 by 18 in and weights up to 220 g/m².
Use the HP Print Cost Estimator—available in the included HP Print View Software—to compare the cost of printing internally versus at a copy shop.[1]

High-quality output on a range of documents

Make an impact by putting your business in the best light. Using in-line printer architecture, four colors are aligned and applied in a single pass for reliable, accurate print quality.
HP ImageREt 3600 is image resolution technology that creates smooth colors, sharp images, and crisp text. Original HP cartridges with HP ColorSphere toner deliver consistent, print shop-quality results for professional office printing.
Achieve consistent results at speeds of up to 20 ppm and a first page out in as fast as 14.5 seconds.
With Instant-on Technology warm-up time from Low-power mode is up to 50% faster. In fact, your print job may be finished before many printers have started printing.[2]

Easy to use, share and maintain

The printer’s control panel is intuitive and instructive. Networked models are easy to share, and it’s a snap to replace and order supplies.
Access the technology, services, solutions, and support you need to manage and grow your business with HP Total Care.

Printing
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (black, normal quality, A3)
10 ppm
Print speed (color, normal quality, A3)
10 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
17 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
1500 - 5000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Printer fonts
Scalable, TrueType
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 12.6" (76 - 320 mm)
Custom media length
5 - 18" (127 - 457 mm)
Duplex media weight
Up - 120 plain papers, up - 160 coated papers
Ports & interfaces
Standard interfaces
USB
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP, IPv4, IPv6
Management protocols
SNMPv1, HTTP
Mobile printing technologies
Not supported
Performance
Internal memory *
192 MB
Maximum internal memory
448 MB
Memory slots
1
Memory type
DDR2
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
540 MHz
Sound pressure level (printing)
49 dB
Sound power level (printing)
6.3 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display number of lines
2 lines
Control type
Buttons
Certification
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Power
Power consumption (printing) *
440 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
4.4 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
1.787 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows XP Home, Windows XP, Windows XP Professional, Windows 8, Windows Vista, Windows XP Professional x64, Windows 7
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.3 Panther
Server operating systems supported
Windows Server 2003
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
32 - 95 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
21.5" (545 mm)
Depth
23.6" (599 mm)
Height
13.3" (338 mm)
Pallet dimensions (W x D x H)
28.4 x 30.2 x 77.2" (721 x 766 x 1961 mm)
Weight
90.2 lbs (40.9 kg)
Packaging data
Package width
28.3" (718 mm)
Package depth
27.6" (702 mm)
Package height
18.8" (478 mm)
Package weight
94.8 lbs (43 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
7000 pages
Included cartridge capacity (CMY)
7300 pages
Drivers included
Yes
Software CD
Yes
Cables included
AC
Bundled software
Print driver (HP PCL 6), Toolbox FX configuration utility, SNP alerts and installation software on CD-ROM
Logistics data
Pallet weight
6.88 oz (195 g)
Number of cartons per pallet
1 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
4 pc(s)
Other features
Recommended system requirements
Windows 10 (332), Windows Vista (32-bit and 64-bit): 1 GHz processor, 512 MB RAM, 250 MB hard disk space; Windows XP-32 Home, Windows XP-32 Professional, Windows XP-x64 (print driver only): any Pentium® II processor (Pentium® III or higher recommended), 128 MB RAM, 250 MB hard disk space; Windows 2000, Windows Server 2003 (print driver only): any Pentium® II processor or higher, 64 MB RAM, 250 MB hard disk space; SVGA 800 x 600 with 16-bit color display, Internet Explorer 5.5 or higher, CD-ROM drive, USB or Ethernet port
Recommended humidity operating range
20 - 60%
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)