HP logo

HP LaserJet Enterprise P3015x Refurbished Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
11467
Info modified on:
26 Mar 2023, 08:21:14
End of life date:
06 Feb 2018
Bullet Points HP LaserJet Enterprise P3015x Refurbished Printer:
  • - Grab prints and get back to work quickly with print speeds up to 42 ppm letter/40 ppm A4 and a fast first page out. Quickly process and share large, complex files, using a 540 MHz processor, up to 640 MB expandable memory and gigabit networking.<sup>[2]</sup>
  • - House HP and third-party authentication devices with the hardware integration pocket.<sup>[1]</sup> Help secure business-critical data, and add more devices to the network with IPSec with encryption accelerator assist and support for IPv4 and IPv6 protocols.<sup>[2]</sup>
  • - Expand with your business, using an open EIO slot and two internal accessory ports for connecting solutions. Add up to 512 MB of memory with the open memory slot. Do more with robust paper handling and an input capacity of 1600 sheets.
  • - Reduce IT calls. Features such as walk-up USB printing and the four-line LCD control panel make printing easy.<sup>[7]</sup> Easily set up and manage your printer fleet with the HP Universal Print Driver and industry-leading HP Web Jetadmin.<sup>[2]</sup>
Guarantee:
One-year, next business day, on-site limited warranty
Long product name HP LaserJet Enterprise P3015x Refurbished Printer:

LaserJet Enterprise P3015x Refurbished Printer

HP LaserJet Enterprise P3015x Refurbished Printer:

Get fast, high-performance printing with advanced security features.[1] Expand as your business needs change, using an open EIO slot, open memory slot, two internal accessory ports for connecting HP and partner solutions, and optional paper trays.

Short summary description HP LaserJet Enterprise P3015x Refurbished Printer:

HP LaserJet Enterprise P3015x Refurbished Printer

Long summary description HP LaserJet Enterprise P3015x Refurbished Printer:

HP LaserJet Enterprise P3015x Refurbished Printer

Reasons to buy
Recommended products
Loading...
Disclaimer HP LaserJet Enterprise P3015x Refurbished Printer CE529AR:
[1]For dn, n, x printer models only. The HP LaserJet Enterprise P3015d printer includes the features of the HP LaserJet Enterprise P3015 printer, plus automatic two-sided printing, a 10-number key pad, and a hardware integration pocket. The HP LaserJet Enterprise P3015dn printer includes the features of the HP LaserJet Enterprise P3015d printer, plus networking. The HP LaserJet Enterprise P3015x printer includes the features of the HP LaserJet Enterprise P3015dn printer, plus a 500-sheet input tray for a 1100-sheet total input capacity.
[2]For dn, n, and x models only. The HP LaserJet Enterprise P3015dn printer includes the features of the HP LaserJet Enterprise P3015d printer, plus networking. The HP LaserJet Enterprise P3015x printer includes the features of the HP LaserJet Enterprise P3015dn printer, plus a 500-sheet input tray for a 1100-sheet total input capacity.
[5]Not included, please purchase separately
[6]For dn and n models have a 600-sheet standard input capacity, and the option to add two 500-sheet trays; x model has an 1100-sheet standard input capacity, plus the option to add a 500-sheet tray.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.