location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
[Set of 2] 703
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD887AA_CD888AA
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Multi pack
  • - Black ink page yield: 600 pages Color ink page yield: 250 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 2 pc(s)
More>>>
Short summary description HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black:
This short summary of the HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP [Set of 2] 703, Black, Dye-based ink, 4 ml, 4 ml, 2 pc(s), 600 pages

Long summary description HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of HP [Set of 2] 703 ink cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

HP [Set of 2] 703. Black ink type: Dye-based ink, Black ink volume: 4 ml, Supply type: Multi pack, Color ink page yield: 250 pages, Color ink volume: 4 ml, Printing colors: Black, Quantity per pack: 2 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Dye-based ink
Compatibility *
Deskjet F735
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
1
Black ink volume
4 ml
Color ink volume
4 ml
Black ink page yield *
600 pages
Color ink page yield *
250 pages
Type *
Original
Ink type
Dye-based ink
Printing colors *
Black
Brand compatibility *
HP
Features
Supply type *
Multi pack
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
3.94" (100 mm)
Depth
4.57" (116 mm)
Height
1.46" (37 mm)
Package width
3.94" (100 mm)
Package depth
4.57" (116 mm)
Package height
1.46" (37 mm)
Package type
Box