location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 818b Simple Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
818b Simple Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC636ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585956579 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 05:49:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 818b Simple Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 818b Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~200 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Home printers who want a reliable, affordable way to produce everyday documents and emails.
  • - Depend on Original HP 818b Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 818b Simple Black Original Ink Cartridge :
The short editorial description of HP 818b Simple Black Original Ink Cartridge

818b Simple Black Original Ink Cartridge
More>>>
HP 818b Simple Black Original Ink Cartridge:
The official marketing text of HP 818b Simple Black Original Ink Cartridge as supplied by the manufacturer

Home printers who want a reliable, affordable way to produce everyday documents and emails.

Count on HP reliability—print everyday documents at an affordable price. Proprietary HP ink produces very small drop sizes for outstanding results on plain and specialty papers. HP products are designed and tested together for optimal performance.

Short summary description HP 818b Simple Black Original Ink Cartridge:
This short summary of the HP 818b Simple Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 818b Simple Black Original Ink Cartridge, Black, Pigment-based ink, 1 pc(s), 200 pages

Long summary description HP 818b Simple Black Original Ink Cartridge:
This is an auto-generated long summary of HP 818b Simple Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 818b Simple Black Original Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 200 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet D2568, F4288 / HP Photosmart C4688
Quantity per pack *
1 pc(s)
Black ink page yield *
200 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Recycled material percentage
70%
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
3.94" (100 mm)
Depth
4.57" (116 mm)
Height
1.46" (37 mm)
Weight
1.06 oz (30 g)
Package width
3.94" (100 mm)
Package depth
4.57" (116 mm)
Package height
1.46" (37 mm)
Package weight
1.76 oz (50 g)
Logistics data
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Pallet weight
5.75 oz (163 g)
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
0.127 oz (3.6 g)
Master (outer) case gross weight (imperial)
7.94 lbs
Other features
Pallet dimensions (W x D x H)
48 x 40 x 32.3" (1219 x 1016 x 820 mm)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)