location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LX600 print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX600 Scitex Maintenance Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC591A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420230458 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:50:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Dec 2021
Product end of life date
Guarantee: Until "use by" date
Long product name HP LX600 print head Inkjet :
The short editorial description of HP LX600 print head Inkjet

HP LX600 Scitex Maintenance Kit
More>>>
HP LX600 print head Inkjet:
The official marketing text of HP LX600 print head Inkjet as supplied by the manufacturer




Short summary description HP LX600 print head Inkjet:
This short summary of the HP LX600 print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP LX600, HP Scitex LX600 Printer, HP Scitex LX800 Printer, HP Scitex LX820 Printer, HP Scitex LX850..., Inkjet, CC591A, 11.6" (295 mm), 9.65" (245 mm), 12.2" (310 mm)

Long summary description HP LX600 print head Inkjet:
This is an auto-generated long summary of HP LX600 print head Inkjet based on the first three specs of the first five spec groups.

HP LX600. Compatibility: HP Scitex LX600 Printer, HP Scitex LX800 Printer, HP Scitex LX820 Printer, HP Scitex LX850..., Print technology: Inkjet, OEM code: CC591A. Width: 11.6" (295 mm), Depth: 9.65" (245 mm), Height: 12.2" (310 mm). Package width: 11.6" (295 mm), Package depth: 9.65" (245 mm), Package height: 12.2" (310 mm)

Performance
Compatibility *
HP Scitex LX600 Printer, HP Scitex LX800 Printer, HP Scitex LX820 Printer, HP Scitex LX850 Printer, HP Designjet L65500 Printer
Print technology
Inkjet
OEM code
CC591A
Weight & dimensions
Width
11.6" (295 mm)
Depth
9.65" (245 mm)
Height
12.2" (310 mm)
Packaging data
Package width
11.6" (295 mm)
Package depth
9.65" (245 mm)
Package height
12.2" (310 mm)
Package weight
16.1 lbs (7.3 kg)
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)