location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CP1215 Refurbished Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP1215 Refurbished Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC376AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585311354 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Oct 2011
Product end of life date
Research report: UL Indoor Air Quality Test Report (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Substantiation for statements in the HP Innovation Journal (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (LTR) (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The Truth About Clone Cartridges (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product naming for HP printers, MFPs, and scanners (LTR) (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Buyers Lab (BLI) - HP Most Reliable Business Printer Brand - Summer '18 - AMS (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet CP1215 Refurbished Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get affordable color, plus black printing for the same price as on an HP black-and-white LaserJet printer[4]. Produce high-quality output with next-generation HP ColorSphere toner, HP ImageREt 2400, photo mode and Original HP papers.
  • - With minimal effort you get maximum results. This quiet and compact color laser printer fits your needs perfectly. Get the job done with convenient features like task-based menus, supply ordering and support for a variety of media.
  • - Change the way you think about color laser printing. Fast desktop color speeds and built-in reliability come together in this no-hassle, color laser printer. Count on proven HP LaserJet quality and technology to make your job easier.
Guarantee: One-year, return to authorized service center, limited warranty
Long product name HP Color LaserJet CP1215 Refurbished Printer :
The short editorial description of HP Color LaserJet CP1215 Refurbished Printer

Color LaserJet CP1215 Refurbished Printer
More>>>
HP Color LaserJet CP1215 Refurbished Printer:
The official marketing text of HP Color LaserJet CP1215 Refurbished Printer as supplied by the manufacturer

Easily produce high-quality color output fast with the HP most affordable color LaserJet ever! Watch your business documents shine with the vibrant color of HP ColorSphere toner. Rely on its convenient print features to make your job easier.

Short summary description HP Color LaserJet CP1215 Refurbished Printer:
This short summary of the HP Color LaserJet CP1215 Refurbished Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CP1215 Refurbished Printer

Long summary description HP Color LaserJet CP1215 Refurbished Printer:
This is an auto-generated long summary of HP Color LaserJet CP1215 Refurbished Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CP1215 Refurbished Printer

Grab the most affordable HP color LaserJet ever

See sharp text, vibrant color and realistic photo quality with next-generation HP ColorSphere toner
Dive into the details with smoother colors and shaper images thanks to HP ImageREt 2400
Create professional-looking collateral using a range of Original HP specialty papers
Achieve great color easily—photo mode automatically chooses highest quality output settings for your media
Consistently crank out page after page of bold color with Original HP ColorSphere toner cartridges

The ultimate in convenience

Convenient printer design makes daily interaction simple and unobtrusive
Print in peace—focus on work, not the pages quietly flowing from this compact printer
Set up is easy and getting quality results is automatic with task-based options
Conveniently order Original HP supplies anytime through "Shop for Supplies" desktop icon[2]
Manage approximately 15 HP laser and inkjet printers and supplies with HP Easy Printer Care Software[1]

Redefine reliability and speed

Depend on quality HP LaserJet printers for reliable printing at up to 12 ppm black; 8 ppm color
Get consistent color and fast printing with the HP inline printing technology
Use with ease and confidence as toner and imaging drum are combined for greater reliability
Start fast and finish sooner with Instant-on Technology—begin print jobs quickly from Powersave mode
Introductory cartridges included for approximately 750 color and 750 black pages[3]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:28:43
Uk has collected 24 expert reviews for HP Color LaserJet CP1215 Refurbished Printer and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
v3.co.uk
Updated:
2019-12-01 22:28:43
While colour inkjet printers are common, colour laser models remain more expensive, but they usually offer greater speed and more permanent prints, which are both water- and light-fast.The Color Laserjet CP 1215 is HP’s latest cheap colour laser printe...
Good Small; easy maintenance; reasonable speed...
Bad USB-only connection; high colour print cost...
Bottom line A fair, entry-level colour laser, but a bit inflexible and with some annoying limitations Good points Small; easy maintenance; reasonable speed Bad points USB-only connection; high colour print cost...
60%
computeractive.co.uk
Updated:
2019-12-01 22:28:43
While colour inkjet printers are common, colour laser models remain more expensive, but they usually offer greater speed and more permanent prints, which are both water- and light-fast.The Color Laserjet CP 1215 is HP’s latest cheap colour laser printe...
Good Small; easy maintenance; reasonable speed...
Bad USBonly connection; high colour print cost...
Bottom line A fair, entry-level colour laser, but a bit inflexible and with some annoying limitations...
60%
digitalversus.com
Updated:
2019-12-01 22:28:43
HandlingThe HP CP1215 is a colour laser printer that's on sale for the same price as a black-and-white printer. It can produce speeds of 12 pages per minute (ppm) in black and white and 8 ppm in colour, which is twice as fast as similar entry-level m...
Good Very quiet printing, Excellent quality for office documents, Fast, More energyefficient than most laser printers...
Bad No network connectivity / no Mac support, Blackandwhite photos dominated by green, No doublesided printing mode, Higher running costs than the competition, Not enough detail in colour gradients...
80%
trustedreviews.com
Updated:
2019-12-01 22:28:43
The number of colour laser printers below £150 continues to grow and HP's Color LaserJet CP1215 is a very compact entry into the market. It's not much bigger than a mono laser, but can print in full colour at speed equivalent inkjet machines would still b...
70%
Zdnet.com.au
Updated:
2019-12-01 22:28:43
The HP Color LaserJet CP1215 is a simple, single-function laser printer designed to fit comfortably in a small business work group. At AU$299, its unobtrusive footprint and excellent quality colour and black output would have made an excellent alternat...
Good Easy installation, Prints highquality colour documents, Supports manual duplexing, Small footprint...
Bad Expensive, Not compatible with Mac OS, Slow colour prints, Lacks LCD display, Ships with bitesized cartridges, Fixed resolution...
Bottom line The Color LaserJet CP1215 is HPs entry-level printer built to serve small workgroups, but it suffers from frustratingly slow print speeds, a missing LCD screen, and other problems. Your money will go much further with the Dell 1320c, another colour l...
58%
goodgearguide.com.au
Updated:
2019-12-01 22:28:43
You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its lo...
Good Cheap for a colour laser printer...
Bad Slow, overall quality slightly inconsistent The Final Word You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occa...
Bottom line You can’t expect a $390 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its...
60%
techadvisor.co.uk
Updated:
2019-12-01 22:28:43
You probably wouldn’t guess the price tag from the HP CP1215’s looks alone. It’s not the most eye-catching printer we’ve seen, but the casing is sturdy enough. Perhaps the slightly loose sliding mechanism on the paper tray is a hin...
Bottom line You can’t expect a £140 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better tha...
70%
etechreviews.com
Updated:
2019-12-01 22:28:43
HP Color LaserJet CP1215 Printer Review Best suited for small officesHP Color LaserJet CP1215 is Hewlett Packard’s entry level printer built to serve small work groups; however its main drawback is its frustratingly slow print speed and a missing LCD...
0%
hardwarecentral.com
Updated:
2019-12-01 22:28:43
A color laser printer for $300 is a pretty good deal, but depending on where and when you buy (hint: theres a rebate offer that expires at the end of this month), HPs colorful compact can be yours for as little as $200. Dont expect onboard Ethernet...
73%
techworld.com
Updated:
2019-12-01 22:28:43
You probably wouldn’t guess the price tag from the HP CP1215’s looks alone. It’s not the most eye-catching printer we’ve seen, but the casing is sturdy enough. Perhaps the slightly loose sliding mechanism on the paper tray is a hint, and we did need t...
Bottom line You can’t expect a £140 colour laser printer to demonstrate the very latest in performance and quality. However, for those who primarily want decent graphics, and who would also like to occasionally run off text jobs, this printer is better than its l...
0%
computershopper.com
Updated:
2019-12-01 22:28:43
At just $299, the CP1215 is HPs most affordable color LaserJet—and it shows. This printers slow color print speed, lack of network connectivity options, and single paper tray mark it as a decent performer thats unsuited for big workloads...
Good Relatively small and light; inexpensive; easy setup...
Bad No built-in networking; manual duplexing; only one paper tray; slow print speeds...
Bottom line The HP CP1215 is inexpensive for a color laser printer—and thats reflected in its lightweight feature set and somewhat slow print speeds. This printer is great for basic text and graphic duties, but not suited for big workloads or heavy photo printi...
77%
Disclaimer HP Color LaserJet CP1215 Refurbished Printer:
Disclaimer

[1]For a detailed printer compatibility matrix, visit: http://www.hp.com/go/epc.
[2]Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed.
[3]Average introductory cartridge yield 750 pages color (CMY composite) and 750 pages black. Average replacement cartridge yield 1,400 standard pages color; 2,300 standard pages black. Declared yield values for replacement cartridges in accordance with ISO/IEC 19798. Actual yields vary based on images printed and other factors. For more information, visit http://www.hp.com/go/pageyield.