location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1522n 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1522n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC372A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:35
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1522n 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office
  • - 600 x 600 DPI
  • - 23 ppm
  • - Mono copying Color scanning
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V5e 450 MHz
  • - 24.3 lbs (11 kg)
Guarantee: One-year limitedWarranty standard statement: HP warrants you, the end-user customer, that HP hardware, accessories and supplies will be free from defects in materials and workmanship after the date of purchase, for the period specified above (one year). If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects. HP does not warrant that the operation of any HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
Long product name HP LaserJet M1522n 600 x 600 DPI 23 ppm :
The short editorial description of HP LaserJet M1522n 600 x 600 DPI 23 ppm

HP LaserJet M1522n Multifunction Printer
More>>>
HP LaserJet M1522n 600 x 600 DPI 23 ppm:
The official marketing text of HP LaserJet M1522n 600 x 600 DPI 23 ppm as supplied by the manufacturer

Want an affordable MFP that takes care of business? Then look to HP. With functionality and value in one, you can easily share this MFP with multiple users. And HP spherical toner and an intelligent cartridge mean no compromises—even at this price.

• How can HP offer the professional quality and time-saving features of this printing system at this price? It's all in the innovative design of our easy-to-use all-in-one print cartridge and toner technology. A patented HP spherical toner formula and intelligence built into the Original HP print cartridge enables time-saving features, making this MFP the perfect tool to enhance your productivity.


See high-performance functionality with fast processing speeds, sophisticated printer languages, and color scanning capabilities. HP spherical toner and an intelligent cartridge enable professional-quality output.

• Using intelligence built into the Original HP print cartridge, this HP LaserJet offers features that are typically only within the reach of larger budgets. Interactive communication between the cartridge and the printer optimizes quality and reliability and makes it easy to order supplies. Receive alerts when supplies are low. Order right away, press the "Snooze button" to postpone ordering, or shop anytime with the new "Shop for Supplies" desktop icon that links to HP SureSupply.1


Productivity soars with an MFP on hand that's fast and efficient. Print and copy jobs start and finish quickly with Instant-on Technology2 and speeds up to 24 ppm. Default copy collation saves you the effort of manually sorting documents yourself.

• The HP patented spherical toner formula is engineered for consistently outstanding print quality and high-speed performance. We designed this MFP toner transfer and fusing processes around the high-performance characteristics of our latest toner formula. With more precise placement of toner, the printing system delivers bold, crisp text and sharp images at the speed today's professionals need.


1Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed.

2Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of Powersave mode so your print job is done sooner. An InfoTrends study shows the typical office print job is three to five pages long: http://www.infotrends.com/public/Content/Presentations/officeprinteruse.pdf. Time To Completion of a typical office print job tested on HP and select competing products. Actual results may vary.

Short summary description HP LaserJet M1522n 600 x 600 DPI 23 ppm:
This short summary of the HP LaserJet M1522n 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1522n, 600 x 600 DPI, Mono copying, Color scanning

Long summary description HP LaserJet M1522n 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of HP LaserJet M1522n 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1522n. Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI

Printing
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
48 s
Time to first page (black, normal)
9.5 s
Print speed (black, best quality, A4)
23 ppm
Print speed (black, best quality, letter)
Up to 24 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (letter)
9.5 sec (Flatbed copies)
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Contrast (lighter/darker), resolution copy quality (text, mixed, film photo and picture), draft quality (on/off), multipage (on/off), reduce/enlarge 25 to 400%, copy collation, number of copies, paper size, paper type, restore default.
Bottom copy margin
4 mm
Copy speed (black, best, letter)
Up to 24 cpm (single sheet on flatbed, multiple copies, ADF copy speed is up to 15.5 cpm)
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Image formats supported
BMP, GIF, PNG, TIF
Input color depth
24 bit
Grayscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front control panel scan, Copy buttons, scanning via HP LaserJet Scan (Windows), HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software.
Scanner features
Instant on scanner, Device front control panel with Scan-to-folder and e-mail options for direct walk-up scan capability (pre-configuration of walk-up capability required via software provided), software, 50-page Automatic Document Feeder (ADF)
Scan speed (black, normal quality)
Up to 3 ppm
Scan speed (color, normal quality)
Up to 3 ppm
Minimum scan size
No minimum
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
125 sheets
Maximum input capacity for envelopes
10
Standard output capacity for envelopes
10 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum print size
206 x 344 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Envelope feeder
No
Recommended media weight
Tray 1, Priority input tray, Output bin: 60 - 163; Au-matic Document Feeder (ADF): 60 - 90
Media weight (tray 1)
60 to 163 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling standard/input
250-sheet media input tray, 10-sheet priority input tray, 50-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
125-sheet face-down output bin
Media type and capacity (tray 2)
sheets: 10, transparencies: 10, envelopes: 10
Paper handling
250-sheet media input tray, 10-sheet priority input tray, 50-sheet Automatic Document Feeder, 125-sheet face-down output bin
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
TCP/IP: IPv4, IPv6, IP Direct Mode, LPD, SLP, Bonjour, BOOTP/ DHCP/ AutoIP, WINS, SNMP v 1, and HTTP
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire V5e
Processor frequency
450 MHz
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port (print driver, scan driver only); Microsoft Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Microsoft Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-64: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
325 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
250 MB
Minimum processor
Pentium II
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude (imperial)
Up to 10,000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24.3 lbs (11 kg)
Packaging data
Package weight
34.4 lbs (15.6 kg)
Packaging content
Bundled software
HP Toolbox FX, HP LaserJet Scan, TWAIN 1.9 or WIA scanner drivers, Readiris PRO text recognition software (not installed with other software, separate installation required), printer drivers (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation), installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet weight
600.3 lbs (272.3 kg)
Quantity per pallet
16 pc(s)
Other features
Standard input trays
2
I/O ports
1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 Ethernet port
Networking features
Via built-in 10/100Base-T TCP/IP networking Built-in 10/100Base-T TCP/IP networking
Dimensions (WxDxH)
19.5 x 16 x 15.8" (496 x 406 x 402 mm)
Acoustic power emissions
6.5 B(A) (continuous print at 23 ppm), 6.8 B(A) (ADF copy/print at 23 ppm), inaudible (ready)
Copier smart software features
1 to 99 multiple copies, Collation, Reduce/Enlarge from 25 to 400% (with page size presets), Fit to page, 2 or 4 pages to 1 page, Contrast (lighter/darker), Resolution (copy quality), Draft mode
Custom media sizes
Priority input tray and Tray 1: 76 x 127 to 216 x 356 mm; Automatic Document Feeder (ADF): 127 x 127 to 216 x 381 mm
Duplex print options
Manual (driver support provided)
Media weights by paper path
Tray 1, Priority input tray, Output bin: 60 to 163 g/m²; automatic document feeder (ADF): 60 to 90 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
47.2 x 39.4 x 85" (1200 x 1000 x 2160 mm)
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4.5 A; 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.6 A
Printer management
HP Toolbox FX, HP Web Jetadmin, embedded Web server (Mac only)
Standard media sizes
Priority input tray and Tray 1: A4, A5, B5 (JIS), C5, DL, 16K, European postcard; Automatic Document Feeder (ADF): A4, A5
Typefaces
45 scalable TrueType, 35 Postscript
Media types supported
Paper (bond, colour, heavy, letterhead, light, plain, preprinted, prepunched, recycled, rough), envelopes, transparencies, labels, cardstock
Minimum system requirements for Macintosh
Mac OS X v10.3 or higher; G3 (500 MHz), G4, G5, or Intel processors, 512 MB RAM, 100 MB disk space, USB or network port, CD-ROM drive
Print quality (black, best quality)
600 x 600 DPI
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Printer smart software features
Manual duplex, booklet printing, N-up printing, Collation, Watermarks, Install printer driver only, Economode for toner savings, accepts a variety of paper sizes and types.
Standard output capacity for transparencies
10 sheets
Driver updates
Latest drivers available from http://
Scan file formats
BMP, GIF, PDF, PNG
Memory upgrade
No
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line LCD text display, alphanumeric buttons, navigational buttons plus 2 LEDs (setup, up, ok, down, back, cancel), copy buttons (start copy, reduce/enlarge, lighter/darker, quality, number of copies), 2 scan buttons (start scan, scan to).
Safety
IEC 60950-1: 2001/EN 60950-1: 2001+A11; IEC 60825-1: 1993+A1: 1997+A2: 2001/EN 60825-1: 1994+A1: 2002+A2: 2001 (Class 1 Laser/LED Product); GB4943-1995
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity.
Auto document feeder: supported media types and capacity
sheets: 50
Media weight (tray 2)
60 to 163 g/m²
Media size (tray 2)
A4, A5, B5, C5, C6, DL, 16K, 76 x 127 to 216 x 356 mm
Compatible operating systems
Microsoft Windows 2000, Server 2003; Certified for Windows Vista; Microsoft Windows XP Home, XP Media Center, XP Professional, XP Professional x64; XP Tablet PC; Mac OS X v10.3 or higher; Novell NetWare 3.2, 4.2, 5.x, 6; HP-UX 10.20, 11.x; RED HAT Linux 6.x or higher; SUSE Linux 6.x or higher; Solaris 2.5x, 2.6, 7, 8, 9, 10 (SPARC systems only); AIX 3.2.5 or higher; MPE-iX; Citrix MetaFrame; Terminal Services
Automatic paper sensor
No
Downloadable software
Installer, print drivers, HP Scan software, HP Toolbox FX for management and support, Readiris PRO text recognition software, HP Software Update, Web Jetadmin, Enterprise Installer
Functions
Print, copy, scan
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.63 x 19.69 x 19.89"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 85.04"
Pallet weight (imperial)
599 lbs
Weight (imperial)
24.2 lb
Size (imperial)
19.5"
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
68 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
53.7 dB(A) 52 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
No
First page out (black&white, A4, ready)
9.5 s
First page out (black&white, letter, ready)
9.5 s
First page out (black&white, letter, sleep)
9.5 s
Maximum input capacity (tray 1)
250 sheets
Maximum scan area (ADF) (imperial)
8.5 x 14"
Maximum scan area (ADF)
8.5 x 15" (216 x 381 mm)
Media sizes supported (imperial)
Priority input tray and Tray 1: letter, legal, envelopes (No. 5 (1/2 Baronial) through No. 11), index cards, postcards; automatic document feeder (ADF): letter, legal
Minimum scan area (Auto Document Feeder)
5 x 5"
Minimum scan area (ADF)
5 x 5" (127 x 127 mm)
Minimum scan area
No minimum
Multi feed detection
Yes
Package weight (imperial)
34.3 lbs
Product dimensions optional (metric)
496 x 406 x 402 mm
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.283 kWh/Week
UNSPSC-code
43212110
Security management description
SNMP v1 (community name); control panel, embedded Web server and HP Toolbox (password-protected)
All-in-one functions
Copy, Scan
Color all-in-one functions
Scan, No
Package dimensions (WxDxH)
23.6 x 19.7 x 19.9" (600 x 500 x 505 mm)
Media size (tray 1)
A4, A5, B5, C5, C6, DL, 16K, 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005 /EN 55022: 2006-Class B; EN 61000-3-2: 2000+A2; EN 61000-3-3: 1995+A1; EN 55024: 1998+A1+A2; FCC Title 47 CFR, Part 15 Class B 2/ICES-003, Issue 3; GB9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:26:49
Uk has collected 10 expert reviews for HP LaserJet M1522n 600 x 600 DPI 23 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2015-06-25 06:26:49
Build QualityThe HP LaserJet M1522 is a black-and-white multifunction laser printer. We tested the 4-in-1 version, the M1522nf, which includes a fax machine. For those who can make do without a fax, there is an alternative, the M1522nThe M1522nf includ...
Good Quick to produce the first page, Supports PCL6 and PS3, Text quality in normal mode, Generally very fast...
Bad Reasonably expensive per page for a laser printer, 600 dpi means less precision than other models, Very average scanner...
60%
goodgearguide.com.au
Updated:
2015-06-25 06:26:49
The mono laser multifunction market is hardly sparse and the LaserJet M1522n is yet another option added to the pile. While it does print slightly faster than its main competitors, inaccurate printing and poor scanning make this multifunction an easy d...
Good Ethernet connectivity, good build quality, fast print speeds...
Bad Poor scanning results, no secure print function, slightly inaccurate text, expensive, no fax...
Bottom line Although the only major issue with the LaserJet M1522n is its scanning functionality, there are numerous small niggles that make it a largely unimpressive device. Print speeds are some of the fastest in its class, but an expensive price point is unlik...
55%
expertreviews.co.uk
Updated:
2015-06-25 06:26:49
HPs feature-packed LaserJet M1522nf is the only MFP here with a built-in fax machine, useful for a small office. It also has an Ethernet port. Network installation went smoothly, but was slow, and the full printer driver installation took up 500MB...
60%
alphr.com
Updated:
2015-06-25 06:26:49
The HP LaserJet M1522n offers mono laser printing, mono copying and scanning for just £156. It combines the fast and fuss-free document printing of a mono laser, along with the convenience of a photocopier, making it perfect for a small home office; bu...
Bottom line A fast and affordable laser all-in-one for a home office, but it's strictly for low-yield printing...
67%
tomsguide.com
Updated:
2015-06-25 06:26:49
This is a printer that does the bare minimum, with no real surprises, apart, perhaps, from the speed at which it can print the first page. It can produce the first page very quickly...
60%
Howstuffworks.com
Updated:
2015-06-25 06:26:49
If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its si...
Good Good all-around feature list, sharp text output, fast start-up time, reasonable starting price...
Bad No color printing, no high-end features, printed users guide isnt detailed enough, relatively small paper tray...
Bottom line If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its s...
60%
trustedreviews.com
Updated:
2015-06-25 06:26:49
Most of HP's MultiFunction Printers (MFPs) to date have been colour ink-jet machines or heavyweight workgroup colour lasers. The LaserJet M1522n MFP is a neat, desktop, mono laser device, intended for the small or home office. As well as offering full-col...
70%