location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 64X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC364X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027520210 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:08:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 64X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 64X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~24,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for offices that print color business documents and marketing materials.
  • - Depend on Original HP 64X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 64X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 64X High Yield Black Original LaserJet Toner Cartridge

64X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 64X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 64X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for offices that print color business documents and marketing materials.

Trouble-free printing page after page. Consistent results, cartridge after cartridge. Office printing runs smoothly with Original HP cartridges and enhanced toner. And you can rely on the environmental leadership of HP.

Short summary description HP 64X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 64X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 64X High Yield Black Original LaserJet Toner Cartridge, 24000 pages, Black, 1 pc(s)

Long summary description HP 64X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 64X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 64X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 24000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet P4014/P4015/P4515
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
24000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CC364X
Quantity per box
1 pc(s)
Recycled material percentage
16%
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
15.4" (391 mm)
Depth
7.6" (193 mm)
Height
12.9" (327 mm)
Weight
5.4 lbs (2.45 kg)
Package width
15.4" (391 mm)
Package depth
7.6" (193 mm)
Weight & dimensions
Package height
12.9" (327 mm)
Package weight
7.34 lbs (3.33 kg)
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
6.17 oz (175 g)
EUR-pallet weight
5.11 oz (145 g)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
15 pc(s)
Number of cartons per pallet
45 pc(s)
Quantity per pallet
45 pc(s)
Quantity per EUR-pallet
36 pc(s)
Other features
Pallet dimensions (W x D x H)
46.2 x 38 x 44.1" (1173 x 965 x 1119 mm)
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
46.2 x 30.4 x 44.3" (1173 x 772 x 1125 mm)
Brand Image Article code product Stock Price from
KMP

KMP Singlepack H-T156 toner cartridge 1 pc(s) Black
(show image)
1213,5000 Singlepack H-T156 0.00
(excl. VAT)
0 (incl. VAT)
Katun

Katun 37490 toner cartridge 1 pc(s) Black
(show image)
37490 37490 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15128DK Black Laser Toner - HP 64X (CC364X) High capacity - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 64X (CC364X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64X (CC364X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15034DK Black Laser Toner - HP 64X (CC364X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 64A (CC364A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 64A (CC364A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15033DK Black Laser Toner - HP 64A (CC364A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Australia 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 64X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.